Texas Instruments Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| 1.5 -7V Input, 3 Amp, Ultra Low Dropout Regulator 16-CFP 25 Only | |
| 100V Input, 50mA, Single Output Low-Dropout Linear Regulator 8-MSOP-PowerPAD -40 to 125 | |
| 1A, Low Noise (4.17?Vrms), High Voltage Low-Dropout Linear Regulator 20-VQFN -40 to 125 | |
| 1A, Single Output, Very Low Input, Configurable Fixed (0.9 to 5.0V) Low-Dropout Linear Regulator 16-QFN -40 to 125 | |
| 1A, Single Output, Very Low Input, Configurable Fixed (0.9 to 5.0V) Low-Dropout Linear Regulator 20-VQFN -40 to 125 | |
| 2-A, Fast-Transient, Low-Dropout Voltage Regulator, TPS7A7200-EP 20-VQFN -40 to 125 | |
| 28V Input, 50mA, Single Output Low-Dropout Linear Regulator 8-MSOP-PowerPAD -40 to 125 | |
| 2A, Low-Dropout Voltage Regulator for High Speed Communication Systems 20-VQFN -40 to 125 | |
| 2A, Single Output, Very Low Input, Configurable Fixed (0.9 to 5.0V) Low-Dropout Linear Regulator 16-QFN -40 to 125 | |
| 2A, Single Output, Very Low Input, Configurable Fixed (0.9 to 5.0V) Low-Dropout Linear Regulator 20-VQFN -40 to 125 | |
| 36-V, 1-A, 4.17-?VRMS, RF LDO Voltage Regulator 20-VQFN -40 to 125 | |
| 3A, Single Output, Very Low Input, Configurable Fixed (0.9 to 5.0V) Low-Dropout Linear Regulator 20-VQFN -40 to 125 | |
| 450-mA High-Voltage Ultra-Low IQ Low-Dropout Regulator 20-HTSSOP -40 to 125 | |
| 50V Input, 50mA, Single Output Low-Dropout Linear Regulator 8-MSOP-PowerPAD -40 to 125 | |
| 60V, 5-?A Iq, 100-mA, Low-Dropout Voltage Regulator with Enable and Power Good 8-MSOP-PowerPAD -40 to 125 | |
| 60V, 5-?A Iq, 100-mA, Low-Dropout Voltage Regulator with Enable and Power Good 8-SON -40 to 125 | |
|
TPS7A1633 60V, 5?A IQ Low-Dropout 100mA Linear Regulator with Enable and Power Good -- TPS7A1633DGNR
TPS7A1633 60V, 5?A IQ Low-Dropout 100mA Linear Regulator with Enable and Power Good -- TPS7A1633DGNT
|
60V, 5?A IQ Low-Dropout 100mA Linear Regulator with Enable and Power Good 8-MSOP-PowerPAD -40 to 125 |
|
TPS7A1633 60V, 5?A IQ Low-Dropout 100mA Linear Regulator with Enable and Power Good -- TPS7A1633DRBR
TPS7A1633 60V, 5?A IQ Low-Dropout 100mA Linear Regulator with Enable and Power Good -- TPS7A1633DRBT
|
60V, 5?A IQ Low-Dropout 100mA Linear Regulator with Enable and Power Good 8-SON -40 to 125 |
| ?20V, ?200mA, Low-Noise, Negative Voltage, Low-Dropout Linear Regulator 8-MSOP-PowerPAD -40 to 125 | |
| Automotive Catalog 300-mA 40-V LDO With Ultra-Low IQ and Watchdog 10-VSON -40 to 125 | |
| Automotive Catalog 300-mA 40-V LDO With Ultra-Low IQ and Watchdog 14-HTSSOP -40 to 125 | |
| Automotive Catalog 300-mA 40-V Low-Dropout Regulator With Ultra-Low Quiescent Current 3-TO-252 -40 to 125 | |
| Automotive Catalog 300-mA 40-V Low-Dropout Regulator With Ultra-Low Quiescent Current 5-DDPAK/TO-263 -40 to 125 | |
| Automotive Catalog 300-mA 40-V Low-Dropout Regulator With Ultra-Low Quiescent Current 5-TO-252 -40 to 125 | |
| Automotive Catalog 300-mA 40-V Low-Dropout Regulator With Ultra-Low Quiescent Current and enable 5-TO-252 -40 to 125 | |
| Automotive Catalog 300-mA 40-V Low-Dropout Regulator With Ultra-Low Quiescent Current, Enable and Ad 5-DDPAK/TO-263 -40 to 125 | |
| Automotive Catalog 300-mA 40-VLDO With Ultra-Low IQ and Watchdog 14-HTSSOP -40 to 125 | |
| Automotive Catalog 60V, 5-?A Iq, 100-mA, Low-Dropout Voltage Regulator with Enable and Power Good 8-MSOP-PowerPAD | |
| Automotive Catalog 60V, 5uA IQ Low-Dropout 100mA Linear Regulator with Enable and Power Good 8-MSOP-PowerPAD | |
| Automotive Catalog 60V, 5uA IQ, 100mA, Low-Dropout Voltage Regulator with Enable and Power Good 8-MSOP-PowerPAD | |
| Automotive Low-Dropout Voltage-Tracking LDO 5-SOT-23 -40 to 125 | |
| Automotive Low-Noise, Wide-Bandwidth, High PSRR, Low-Dropout 1-A Linear Regulator 8-SON -40 to 125 | |
| Automotive, 150mA, High Voltage, Ultra Low Iq 12uA, Low Drop Out Regulator 8-SOIC -40 to 125 | |
| Automotive, 150mA, High Voltage, Ultra Low Iq, Low Drop Out Regulator 8-MSOP-PowerPAD -40 to 125 | |
| Automotive, 150mA, High Voltage, Ultra Low Iq, Low Drop Out Regulator 8-SOIC -40 to 125 | |
| Automotive, High-Voltage, Ultra-Low Iq, Low-Dropout Regulator 8-MSOP-PowerPAD -40 to 125 | |
| Enhanced Product Vin -3V to -36V, -200mA, Ultra-Low Noise, High PSRR, Low-Dropout Linear Regulator 8-MSOP-PowerPAD -55 to 125 | |
| Low Noise, High PSRR 1A Active Filter 6-SON -40 to 125 | |
| Low-Noise Fast-Transient-Respo nse 1.5-A LDO Regulator 5-DDPAK/TO-263 -40 to 125 | |
| Low-Noise Fast-Transient-Respo nse 1.5-A LDO Regulator 6-SOT-223 -40 to 125 | |
| Low-Noise Fast-Transient-Respo nse 1.5-A LDO Regulator 6-SOT-223 | |
| Low-Noise, High-Bandwidth PSRR, 1A Low-Dropout Linear Regulator 8-SON -40 to 125 | |
| Low-Noise, High-Bandwidth PSRR, Low-Dropout 1-A Linear Regulator 8-SON -40 to 125 | |
| Single Output LDO, 1.5A, Adj. (1.21V to 20V), Low Noise, Fast Transient Response 5-DDPAK/TO-263 -40 to 125 | |
| Single Output LDO, 1.5A, Adj. (1.21V to 20V), Low Noise, Fast Transient Response 6-SOT-223 -40 to 125 | |
| Single Output LDO, 1A, Adjustable (1.2V to 5.5V), Reverse Current Protection 6-SON -40 to 125 | |
| Single Output LDO, 1A, Fixed (2.1V), Reverse Current Protection 6-SON -40 to 125 | |
| Single Output LDO, 1A, Fixed (2.5V), Reverse Current Protection 6-SON -40 to 125 | |
| TPS7B6925-Q1 High-Voltage Ultra-Low IQ Low-Dropout Regulator/Fixed 2.5-V Output Voltage 4-SOT-223 -40 to 125 | |
| TPS7B6925-Q1 High-Voltage Ultra-Low IQ Low-Dropout Regulator/Fixed 2.5-V Output Voltage 5-SOT-23 -40 to 125 | |
| TPS7B6933-Q1 High-Voltage Ultra-Low IQ Low-Dropout Regulator/Fixed 3.3-V Output Voltage 4-SOT-223 -40 to 125 | |
| TPS7B6933-Q1 High-Voltage Ultra-Low IQ Low-Dropout Regulator/Fixed 3.3-V Output Voltage 5-SOT-23 -40 to 125 | |
| TPS7B6950-Q1 High-Voltage Ultra-Low IQ Low-Dropout Regulator/Fixed 5-V Output Voltage 4-SOT-223 -40 to 125 | |
| TPS7B6950-Q1 High-Voltage Ultra-Low IQ Low-Dropout Regulator/Fixed 5-V Output Voltage 5-SOT-23 -40 to 125 | |
| Very High Voltage Linear Regulator 0- | |
| Very Low Dropout Regulator With SoftStart and Powergood 0-XCEPT -55 to 210 | |
| Very Low Dropout Regulator With SoftStart and Powergood 16-CFP -55 to 210 | |
| Very Low Input, Very Low Dropout 3-A Regulator With Enable 8-SO PowerPAD -40 to 125 | |
| Very Low Input, Very Low Dropout, 2-A Regulator With Enable 8-SO PowerPAD -40 to 125 | |
| Vin -3V to -36V, -1A, Ultra-Low Noise, High PSRR, Low-Dropout Linear Regulator 20-VQFN -40 to 125 | |
| Vin -3V to -36V, -1A, Ultra-Low Noise, High PSRR, Low-Dropout Linear Regulator 7-TO-220 -40 to 125 | |
| Vin -3V to -36V, -200mA, Ultra-Low Noise, High PSRR, Low-Dropout Linear Regulator 8-MSOP-PowerPAD -40 to 125 | |
| Vin -3V to -36V, -200mA, Ultra-Low Noise, High PSRR, Low-Dropout Linear Regulator 8-SON | |
| Vin 3V to 36V, 150mA, Ultra-Low Noise, High PSRR, Low-Dropout Linear Regulator 8-MSOP-PowerPAD -40 to 125 | |
| Vin 3V to 36V, 150mA, Ultra-Low Noise, High PSRR, Low-Dropout Linear Regulator 8-SON | |
| Wide Vin Low-Dropout Voltage Regulator 10-CFP 25 Only |
| << Prev | Next >> |