Win Source Part Number: 968675-TPS7B8733QDDA
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Power Good
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO PowerPad
Temperature Range - Operating: -40°C ~ 150°C (TJ)
PSRR: 70dB (1kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 26 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS7B8733QDDARQ1
Base Product Number: TPS7B8733
Voltage Dropout (Max): 0.535V @ 500mA
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SO PowerPad
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SO PowerPad
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SO PowerPad
AUTOMOTIVE 500-MA, 40-V, LOW DRO Product overview: TPS7B8733QDDARQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7B8733QDDARQ1
AUTOMOTIVE 500-MA, 40-V, LOW DRO
AUTOMOTIVE 500-MA, 40-V, LOW DRO
AUTOMOTIVE 500-MA, 40-V, LOW DRO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 968675-TPS7B8733QDDARQ1 | 296-TPS7B8733QDDARQ1TR-ND | 776-TPS7B8733QDDARQ1 | TPS7B8733QDDARQ1 | TPS7B8733QDDARQ1 | TPS7B8733QDDARQ1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Automotive Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | ||
| Package Type | SOIC; Other; Tape & Reel | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | Other; Tape & Reel (TR) | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | SOIC | |
| Special Features | Input Overcurrent Protection; Power Good | Input Overcurrent Protection | Power Good |