Texas Instruments TPS7A4533 Low-Noise Fast-Transient-Response 1.5-A LDO Regulator TPS7A4533DCQR

Description
Low-Noise Fast-Transient-Respo nse 1.5-A LDO Regulator 6-SOT-223 -40 to 125
Request a Quote Datasheet
Description
Low-Noise Fast-Transient-Respo nse 1.5-A LDO Regulator 6-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS7A4533 Low-Noise Fast-Transient-Response 1.5-A LDO Regulator - TPS7A4533DCQR - Texas Instruments
Dallas, TX, United States
TPS7A4533 Low-Noise Fast-Transient-Response 1.5-A LDO Regulator
TPS7A4533DCQR
TPS7A4533 Low-Noise Fast-Transient-Response 1.5-A LDO Regulator TPS7A4533DCQR
Low-Noise Fast-Transient-Respo nse 1.5-A LDO Regulator 6-SOT-223 -40 to 125

Low-Noise Fast-Transient-Response 1.5-A LDO Regulator 6-SOT-223 -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.3V 1.5A 20V LDO Voltage Regulator IC
776-TPS7A4533DCQR
3.3V 1.5A 20V LDO Voltage Regulator IC 776-TPS7A4533DCQR
3.3V 1.5A LDO Voltage Regulator, 20V In, SOT-223-6 Product overview: TPS7A4533DCQR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5A, 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A4533DCQR can be used for catalog matching and distributor lookup.

3.3V 1.5A LDO Voltage Regulator, 20V In, SOT-223-6 Product overview: TPS7A4533DCQR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5A, 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A4533DCQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS7A4533DCQR - 034882-TPS7A4533DCQR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7A4533DCQR
034882-TPS7A4533DCQR
PMIC - PMIC - Voltage Regulators - Linear - TPS7A4533DCQR 034882-TPS7A4533DCQR
Manufacturer: Texas Instruments Win Source Part Number: 034882-TPS7A4533DCQR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 1.5A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1.5A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-6 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.45V @ 1.5A Operating Supply Current: 1.5mA to 90mA PSRR: 68dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): MCP1826T-3302E/DC; REG103GA-3.3/2K5G4; REG102GA-3.3G4; TPS7A4533DCQR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034882-TPS7A4533DCQR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 1.5A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-6
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.45V @ 1.5A
Operating Supply Current: 1.5mA to 90mA
PSRR: 68dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): MCP1826T-3302E/DC; REG103GA-3.3/2K5G4; REG102GA-3.3G4; TPS7A4533DCQR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-37002-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-37002-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-37002-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-6

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-37002-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-37002-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-37002-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-6

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-37002-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-37002-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-37002-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-6

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS7A4533DCQR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS7A4533DCQR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7A4533DCQR
IC REG LINEAR 3.3V 1.5A SOT223-6

IC REG LINEAR 3.3V 1.5A SOT223-6

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - TPS7A4533DCQR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
TPS7A4533DCQR
Power Supply Chip >> Linear Voltage Regulators (LDO) TPS7A4533DCQR
68dB@(120Hz) 1.5A null 3.3V Positive electrode 20V SOT-223-6 Linear Voltage Regulators (LDO) ROHS

68dB@(120Hz) 1.5A null 3.3V Positive electrode 20V SOT-223-6 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS7A4533DCQR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS7A4533DCQR
PMIC - Voltage Regulators - Linear TPS7A4533DCQR
IC REG LINEAR 3.3V 1.5A SOT223-6

IC REG LINEAR 3.3V 1.5A SOT223-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS7A4533DCQR
LDO Voltage Regulators TPS7A4533DCQR
LDO Voltage Regulators Low-Noise Fast-Trans Resp 1.5-A LDO Reg

LDO Voltage Regulators Low-Noise Fast-Trans Resp 1.5-A LDO Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7A4533DCQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7A4533DCQR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7A4533DCQR
IC REG LINEAR 3.3V 1.5A SOT223-6

IC REG LINEAR 3.3V 1.5A SOT223-6

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS7A4533DCQR 776-TPS7A4533DCQR 034882-TPS7A4533DCQR 296-37002-1-ND TPS7A4533DCQR TPS7A4533DCQR TPS7A4533DCQR TPS7A4533DCQR TPS7A4533DCQR
Product Name TPS7A4533 Low-Noise Fast-Transient-Response 1.5-A LDO Regulator 3.3V 1.5A 20V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS7A4533DCQR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Power Supply Chip >> Linear Voltage Regulators (LDO) PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; DDPAK/TO-263,SOT-223 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24103ARHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24012DRCRG4 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24093DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24171RGYR - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details