The TPS7A8300 is a 2-A, ultralow-noise (6 μV RMS) low-dropout voltage regulator designed for powering noise-sensitive components in high-speed communication systems, such as FPGAs and RF modules. It is available in a 5-mm × 5-mm VQFN-20 package with a thermal pad and operates over a junction temperature range of -40°C to 125°C. The device supports input voltages from 1.1 V to 6.5 V with a BIAS rail, offers output voltages adjustable from 0.8 V to 5.0 V, and maintains 1% accuracy over line, load, and temperature. It features programmable soft-start, a power-good output, and requires only a 22-μF ceramic output capacitor for stability. The TPS7A8300RGRT variant is supplied in a 250-unit tape and reel package with a 3.5-mm × 3.5-mm body size.
2A, Low-Dropout Voltage Regulator for High Speed Communication Systems 20-VQFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1113570-TPS7A8300RGR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable/Programma
Control Features: Enable, Power Good, Soft Start
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-VQFN (3.5x3.5)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.2V @ 12A
Operating Supply Current: 4mA to 5mA
PSRR: 40dB (1MHz)
Maximum Output Voltage: 3.95V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): MAX15102EWL+T; TPS7A8300RGWT; TPS7A8300RGWR; TPS7A8300RGRT;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable/Programma
Linear Voltage Regulator IC Positive Adjustable/Programma
Linear Voltage Regulator IC Positive Adjustable/Programma
2A LDO, 1.1-6.5V In, 0.8-5V Out, 200mV Dropout, 1% Acc, VQFN Product overview: TPS7A8300RGRT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2A, 6.5V, 5V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 6.5V, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A8300RGRT can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 2A 20VQFN
LDO Voltage Regulators 2A, LDO Voltage Reg
IC REG LINEAR POS ADJ 2A 20VQFN
IC REG LINEAR POS ADJ 2A 20VQFN
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS7A8300RGRT | 1113570-TPS7A8300RGRT | 296-41871-2-ND | 776-TPS7A8300RGRT | TPS7A8300RGRT | TPS7A8300RGRT | TPS7A8300RGRT | TPS7A8300RGRT |
| Product Name | TPS7A8300 2A, Low-Dropout Voltage Regulator for High Speed Communication Systems | PMIC - PMIC - Voltage Regulators - Linear - TPS7A8300RGRT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2A 6.5V 5V VQFN LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable Output,Programmable Output | Adjustable / Variable; Adjustable/Programmable | Adjustable / Variable | Adjustable / Variable | Adjustable/Programmable | |||
| Package Type | Other; VQFN | Other; 20-VQFN (3.5x3.5) | Other; 20-VFQFN Exposed Pad | Other; VQFN | Other; 20-VFQFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown,Fast Transient Response | Input Overcurrent Protection; Enable, Power Good, Soft Start | Input Overcurrent Protection | Enable, Power Good, Soft Start | ||||
| Output Voltage | 0.8000 to 4 volts | 0.8000 volts | 0.8000 to 5 volts | 5 volts | 0.8000 volts | 0.8000 volts | ||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |