Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 10-SON (2.5x2.5)
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 10-SON (2.5x2.5)
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 10-SON (2.5x2.5)
2-A, low-noise, high-PSRR, adjustable ultra-low-dropout voltage regulator with high-accuracy 10-SON -40 to 125 Product overview: TPS7A9201DSKT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A9201DSKT can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 2A 10SON
IC REG LINEAR POS ADJ 2A 10SON
IC REG LINEAR POS ADJ 2A 10SON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-47106-2-ND | 776-TPS7A9201DSKT | TPS7A9201DSKT | TPS7A9201DSKT | TPS7A9201DSKT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable, Power Good, Soft Start |