Automotive 300-mA, off-battery (40-V), high-PSRR, low-IQ, low-dropout voltage regulator 16-HTSSOP -40 to 125 Product overview: TPS7B6350QPWPRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, HTSSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7B6350QPWPRQ1
Manufacturer: Texas Instruments
Win Source Part Number: 901009-TPS7B6350QPWP
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed Output 300mA 16-HTSSOP
Package: 16-PowerTSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS7B6350
Categories: Integrated Circuits (ICs)
Case / Package: 16-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49019-6, TPS7B6350QPWPRQ1-ND,
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 16-HTSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 16-HTSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 16-HTSSOP
IC REG LINEAR 5V 300MA 16HTSSOP
IC REG LINEAR 5V 300MA 16HTSSOP
IC REG LINEAR 5V 300MA 16HTSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TPS7B6350QPWPRQ1 | 901009-TPS7B6350QPWPRQ1 | 296-49019-6-ND | TPS7B6350QPWPRQ1 | TPS7B6350QPWPRQ1 | TPS7B6350QPWPRQ1 |
| Product Name | Automotive Low-Power HTSSOP Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS7B6350QPWPRQ1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Output Polarity | Positive | Positive | Positive | |||
| Package Type | SSOP; Other; 16-HTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | Other; 16-PowerTSSOP (0.173", 4.40mm Width) | SSOP | ||
| Regulator Type | Standard | |||||
| Output Voltage Type | Fixed | Fixed |