Linear Voltage Regulator IC Positive Adjustable 2 Output 300mA 16-HTSSOP
Linear Voltage Regulator IC Positive Adjustable 2 Output 300mA 16-HTSSOP
Linear Voltage Regulator IC Positive Adjustable 2 Output 300mA 16-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 844200-TPS7B7702QPWP
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C
Features: Linear Voltage Regulator IC Positive Adjustable Output 300mA 16-HTSSOP
Package: 16-PowerTSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS7B7702
Categories: Integrated Circuits (ICs)
Case / Package: 16-HTSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-42395-2, 296-42395-6, -296-42395-1-ND, 296-42395-1, TPS7B7702QPWPRQ1-ND
Automotive 40V 300mA Dual-Channel Adj LDO 16-HTSSOP Product overview: TPS7B7702QPWPRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, LDO, 40V, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Dual, 40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7B7702QPWPRQ1
IC REG LIN POS ADJ 16HTSSOP
IC REG LIN POS ADJ 16HTSSOP
IC REG LIN POS ADJ 16HTSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-42395-2-ND | 844200-TPS7B7702QPWPRQ1 | 776-TPS7B7702QPWPRQ1 | TPS7B7702QPWPRQ1 | TPS7B7702QPWPRQ1 | TPS7B7702QPWPRQ1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS7B7702QPWPRQ1 | Automotive Dual 40V 300mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-HTSSOP | Other; 16-PowerTSSOP (0.173", 4.40mm Width) | |||
| Special Features | Reverse Voltage Protection | Internal Current Limit; Current Limit, Enable |