60V, 5-?A Iq, 100-mA, Low-Dropout Voltage Regulator with Enable and Power Good 8-MSOP-PowerPAD -40 to 125
100mA, 60V, 4uA IQ, LDO Voltage Regulator, 1.2-18.5V, 2% Acc, HVSSOP Product overview: TPS7A1601DGNR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 60V, 4uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 60V, 4uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A1601DGNR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 135701-TPS7A1601DGNR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.265V @ 100mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 100mA
Output Voltage: 1.2 V to 18.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP-PowerPad
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.5V @ 100mA
Operating Supply Current: 15μA
PSRR: 50dB (100Hz)
Maximum Output Voltage: 18.5V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-HVSSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-HVSSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-HVSSOP
IC REG LIN POS ADJ 100MA 8HVSSOP
IC REG LIN POS ADJ 100MA 8HVSSOP
IC REG LIN POS ADJ 100MA 8HVSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS7A1601DGNR | 776-TPS7A1601DGNR | 135701-TPS7A1601DGNR | 296-30203-6-ND | TPS7A1601DGNR | TPS7A1601DGNR | TPS7A1601DGNR |
| Product Name | TPS7A1601 60V, 5-?A Iq, 100-mA, Low-Dropout Voltage Regulator with Enable and Power Good | 100mA 60V 4uA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS7A1601DGNR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Fixed; Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; MSOP-PowerPAD,SON | Other; MSOP | Other; 8-MSOP-PowerPad | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Input Overcurrent Protection; Enable, Power Good | Input Overcurrent Protection | Enable, Power Good | |||
| Output Voltage | 1.2 to 18.5 volts | 18.5 volts | 1.2 volts | 1.2 to 18.5 volts | 1.2 volts | 1.2 volts | |
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |