Texas Instruments TPS7A4518 Low-Noise Fast-Transient-Response 1.5-A LDO Regulator TPS7A4518DCQR

Description
Low-Noise Fast-Transient-Respo nse 1.5-A LDO Regulator 6-SOT-223 -40 to 125
Request a Quote Datasheet
Description
Low-Noise Fast-Transient-Respo nse 1.5-A LDO Regulator 6-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS7A4518 Low-Noise Fast-Transient-Response 1.5-A LDO Regulator - TPS7A4518DCQR - Texas Instruments
Dallas, TX, United States
TPS7A4518 Low-Noise Fast-Transient-Response 1.5-A LDO Regulator
TPS7A4518DCQR
TPS7A4518 Low-Noise Fast-Transient-Response 1.5-A LDO Regulator TPS7A4518DCQR
Low-Noise Fast-Transient-Respo nse 1.5-A LDO Regulator 6-SOT-223 -40 to 125

Low-Noise Fast-Transient-Response 1.5-A LDO Regulator 6-SOT-223 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS7A4518DCQR - 1273670-TPS7A4518DCQR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7A4518DCQR
1273670-TPS7A4518DCQR
PMIC - PMIC - Voltage Regulators - Linear - TPS7A4518DCQR 1273670-TPS7A4518DCQR
Manufacturer: Texas Instruments Win Source Part Number: 1273670-TPS7A4518DCQ R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: SOT-223-6 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 1.5A Family Name: TPS7A4518 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA ~ 90mA PSRR: 68dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-223-6 Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.45V @ 1.5A Alternative Parts (Cross-Reference): LT1963AEFE-1.8#TR; LT1963EFE-1.8#PBF; LT1963EFE-1.8#TRPBF; Introduction Date: July 01, 2008 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1273670-TPS7A4518DCQR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-223-6
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 1.5A
Family Name: TPS7A4518
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA ~ 90mA
PSRR: 68dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-223-6
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 0.45V @ 1.5A
Alternative Parts (Cross-Reference): LT1963AEFE-1.8#TR; LT1963EFE-1.8#PBF; LT1963EFE-1.8#TRPBF;
Introduction Date: July 01, 2008
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.8V 1.5A 20V LDO Voltage Regulator IC
776-TPS7A4518DCQR
1.8V 1.5A 20V LDO Voltage Regulator IC 776-TPS7A4518DCQR
1.8V 1.5A LDO, 20V In, SOT-223-6 Product overview: TPS7A4518DCQR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1.5A, 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A4518DCQR can be used for catalog matching and distributor lookup.

1.8V 1.5A LDO, 20V In, SOT-223-6 Product overview: TPS7A4518DCQR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1.5A, 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A4518DCQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-25414-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-25414-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-25414-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7A4518DCQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7A4518DCQR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7A4518DCQR
IC REG LINEAR 1.8V 1.5A SOT223-6

IC REG LINEAR 1.8V 1.5A SOT223-6

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS7A4518DCQR
LDO Voltage Regulators TPS7A4518DCQR
LDO Voltage Regulators Lo-Noise Fast-Trans

LDO Voltage Regulators Lo-Noise Fast-Trans

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS7A4518DCQR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS7A4518DCQR
PMIC - Voltage Regulators - Linear TPS7A4518DCQR
IC REG LINEAR 1.8V 1.5A SOT223-6

IC REG LINEAR 1.8V 1.5A SOT223-6

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS7A4518DCQR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS7A4518DCQR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7A4518DCQR
IC REG LINEAR 1.8V 1.5A SOT223-6

IC REG LINEAR 1.8V 1.5A SOT223-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS7A4518DCQR 1273670-TPS7A4518DCQR 776-TPS7A4518DCQR 296-25414-2-ND TPS7A4518DCQR TPS7A4518DCQR TPS7A4518DCQR TPS7A4518DCQR
Product Name TPS7A4518 Low-Noise Fast-Transient-Response 1.5-A LDO Regulator PMIC - PMIC - Voltage Regulators - Linear - TPS7A4518DCQR 1.8V 1.5A 20V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type Other; DDPAK/TO-263,SOT-223 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data