Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
IC REG LINEAR 1.8V 500MA 6WSON
IC REG LINEAR 1.8V 500MA 6WSON
IC REG LINEAR 1.8V 500MA 6WSON
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-TPS7A2618DRVRTR-ND | TPS7A2618DRVR | TPS7A2618DRVR | TPS7A2618DRVR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Enable, Power Good |