Win Source Part Number: 1372439-TPS7A2133PYW
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 4-XFBGA, WLCSP
Supplier Device Package: 4-WCSP (0.63x0.63)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 3.3V
Voltage Dropout (Max): 0.175V @ 500mA
Current - Output: 500mA
Current - Quiescent (Iq): 15 µA
PSRR: 65dB ~ 50dB (100Hz ~ 1MHz)
Control Features: Current Limit, Enable
Protection Features: Over Current, Over Temperature, UVLO
500-MA, LOW-NOISE, LOW-IQ, HIGH- Product overview: TPS7A2133PYWDJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A2133PYWDJ can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-WCSP (0.63x0.63)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-WCSP (0.63x0.63)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-WCSP (0.63x0.63)
500-MA, LOW-NOISE, LOW-IQ, HIGH
500-MA, LOW-NOISE, LOW-IQ, HIGH-
500-MA, LOW-NOISE, LOW-IQ, HIGH-
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1372439-TPS7A2133PYWDJ | 776-TPS7A2133PYWDJ | 296-TPS7A2133PYWDJCT-ND | TPS7A2133PYWDJ | TPS7A2133PYWDJ | TPS7A2133PYWDJ |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Low-Power Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | ||
| Package Type | Other; Tape & Reel | Other; Tape & Reel (TR) | Other; 4-XFBGA, WLCSP | Other; 4-XFBGA, WLCSP | ||
| Special Features | Internal Current Limit; Input Overcurrent Protection; Current Limit, Enable | Input Overcurrent Protection | Internal Current Limit; Current Limit, Enable | |||
| Dropout Voltage | 0.1750 volts | 0.1750 to ? volts | 0.1750 volts | 0.1750 volts |