Vin 3V to 36V, 150mA, Ultra-Low Noise, High PSRR, Low-Dropout Linear Regulator 8-MSOP-PowerPAD -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-HVSSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-HVSSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 034885-TPS7A4901DGNR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.333V @ 150mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 150mA
Family Name: TPS7A49
Output Voltage: 1.194 V to 33 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP-PowerPad
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 1.176V
Dropout Voltage-Max: 0.45V @ 1A
Operating Supply Current: 100μA to 800μA
PSRR: 78dB (1kHz)
Maximum Output Voltage: 33V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): LM2954-AD-S08-R; 5962R8998102V9A; 5962R8998103V9A;
Introduction Date: October 01, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
150mA LDO, 36V In, 33V Out, Low Noise, High PSRR, Adj Product overview: TPS7A4901DGNR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 36V, 33V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 36V, 33V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A4901DGNR can be used for catalog matching and distributor lookup.
78dB@(1kHz) 150mA Adjustable 1.194V~33V Positive electrode 35V HVSSOP-8 Linear Voltage Regulators (LDO) ROHS
IC REG LIN POS ADJ 150MA 8HVSSOP
IC REG LIN POS ADJ 150MA 8HVSSOP
LDO Voltage Regulators Vin 3-36V,150mA,High PSRR, LDO Reg
IC REG LIN POS ADJ 150MA 8HVSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS7A4901DGNR | 296-27751-6-ND | 034885-TPS7A4901DGNR | 776-TPS7A4901DGNR | TPS7A4901DGNR | TPS7A4901DGNR | TPS7A4901DGNR | TPS7A4901DGNR | TPS7A4901DGNR |
| Product Name | TPS7A4901 Vin 3V to 36V, 150mA, Ultra-Low Noise, High PSRR, Low-Dropout Linear Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS7A4901DGNR | 150mA 36V 33V LDO Voltage Regulator IC | Power Supply Chip >> Linear Voltage Regulators (LDO) | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Fixed; Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; MSOP-PowerPAD,SON | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Other; 8-MSOP-PowerPad | Other; MSOP | SSOP | SSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Soft Start,Thermal Shutdown,Fast Transient Response | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | |||||
| Output Voltage | 1.2 to 33 volts | 1.19 to 33 volts | 1.18 volts | 33 volts | 1.19 to 33 volts | 1.19 volts | 1.19 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |