Texas Instruments TPS7A6301-Q1 Automotive Catalog 300-mA 40-V LDO With Ultra-Low IQ and Watchdog TPS7A6301QPWPRQ1

Description
Automotive Catalog 300-mA 40-V LDO With Ultra-Low IQ and Watchdog 14-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog 300-mA 40-V LDO With Ultra-Low IQ and Watchdog 14-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS7A6301-Q1 Automotive Catalog 300-mA 40-V LDO With Ultra-Low IQ and Watchdog - TPS7A6301QPWPRQ1 - Texas Instruments
Dallas, TX, United States
TPS7A6301-Q1 Automotive Catalog 300-mA 40-V LDO With Ultra-Low IQ and Watchdog
TPS7A6301QPWPRQ1
TPS7A6301-Q1 Automotive Catalog 300-mA 40-V LDO With Ultra-Low IQ and Watchdog TPS7A6301QPWPRQ1
Automotive Catalog 300-mA 40-V LDO With Ultra-Low IQ and Watchdog 14-HTSSOP -40 to 125

Automotive Catalog 300-mA 40-V LDO With Ultra-Low IQ and Watchdog 14-HTSSOP -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-29825-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-29825-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-29825-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA 14-HTSSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA 14-HTSSOP

Buy Now Datasheet
Singapore, Singapore
Automotive Low-Power HTSSOP Voltage Regulator IC
776-TPS7A6301QPWPRQ1
Automotive Low-Power HTSSOP Voltage Regulator IC 776-TPS7A6301QPWPRQ1
Automotive 300-mA, off-battery (40-V), low-IQ, low-dropout voltage regulator with watchdog timer 14-HTSSOP -40 to 125 Product overview: TPS7A6301QPWPRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, HTSSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A6301QPWPRQ1 can be used for catalog matching and distributor lookup.

Automotive 300-mA, off-battery (40-V), low-IQ, low-dropout voltage regulator with watchdog timer 14-HTSSOP -40 to 125 Product overview: TPS7A6301QPWPRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, HTSSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A6301QPWPRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Wholesale - TPS7A6301QPWPRQ1 - 1273672-TPS7A6301QPWPRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TPS7A6301QPWPRQ1
1273672-TPS7A6301QPWPRQ1
Electronic Wholesale - TPS7A6301QPWPRQ1 1273672-TPS7A6301QPWPRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1273672-TPS7A6301QPW PRQ1 Packaging: Reel Mounting Style: SMD Output Type: Adjustable Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Supplier Device Package: 14-HTSSOP Temperature Range - Operating: -40°C ~ 150°C PSRR: 60dB ~ 30dB (100Hz ~ 150kHz) Maximum Output Voltage: 7V Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: TPS7A6301 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 2.5V Voltage - Input (Maximum): 40V Maximum Dropout Voltage: 0.5V at 250mA Current - Quiescent (Iq): 35μA

Manufacturer: Texas Instruments
Win Source Part Number: 1273672-TPS7A6301QPWPRQ1
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Supplier Device Package: 14-HTSSOP
Temperature Range - Operating: -40°C ~ 150°C
PSRR: 60dB ~ 30dB (100Hz ~ 150kHz)
Maximum Output Voltage: 7V
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: TPS7A6301
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 2.5V
Voltage - Input (Maximum): 40V
Maximum Dropout Voltage: 0.5V at 250mA
Current - Quiescent (Iq): 35μA

Buy Now
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS7A6301QPWPRQ1
LDO Voltage Regulators TPS7A6301QPWPRQ1
LDO Voltage Regulators AC 300mA 40V LDO

LDO Voltage Regulators AC 300mA 40V LDO

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS7A6301QPWPRQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS7A6301QPWPRQ1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7A6301QPWPRQ1
IC REG LIN POS ADJ 14HTSSOP

IC REG LIN POS ADJ 14HTSSOP

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS7A6301QPWPRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS7A6301QPWPRQ1
PMIC - Voltage Regulators - Linear TPS7A6301QPWPRQ1
IC REG LIN POS ADJ 14HTSSOP

IC REG LIN POS ADJ 14HTSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7A6301QPWPRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7A6301QPWPRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7A6301QPWPRQ1
IC REG LIN POS ADJ 14HTSSOP

IC REG LIN POS ADJ 14HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS7A6301QPWPRQ1 296-29825-2-ND 776-TPS7A6301QPWPRQ1 1273672-TPS7A6301QPWPRQ1 TPS7A6301QPWPRQ1 TPS7A6301QPWPRQ1 TPS7A6301QPWPRQ1 TPS7A6301QPWPRQ1
Product Name TPS7A6301-Q1 Automotive Catalog 300-mA 40-V LDO With Ultra-Low IQ and Watchdog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Automotive Low-Power HTSSOP Voltage Regulator IC Electronic Wholesale - TPS7A6301QPWPRQ1 LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Adjustable / Variable Adjustable / Variable Fixed; Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; HTSSOP Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" Other; HTSSOP SSOP; Other; 14-TSSOP Exposed Pad Other; 14-PowerTSSOP (0.173", 4.40mm Width) SSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 2.5 to 7 volts 2.5 to 7 volts 7 volts 7 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

5.5V SSOP Power Management IC - 738-AMC6821SDBQ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24090DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Power Management IC - 738-AMC6821SQDBQRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24259RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details