TPS92314ADR/NOPB -- LED DRIVERS
Texas Instruments
LED Drivers
TPS92314ADR/NOPB
Description
IC LED DRIVER OFFL 8SOIC
Description
IC LED DRIVER OFFL 8SOIC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
TPS92314ADR/NOPB |
|
Product Name
|
LED Drivers |
|
Package Type
|
SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Package Type
SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT
0.6500 amps
VIN
4.75 to 5.5 volts
View Details
Package Type
Other; TO-252-3-L1
IOUT
0.5000 amps
IQ
0.0060 amps
View Details
Package Type
Other; 24-VFQFN Exposed Pad
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details