Vin -3V to -36V, -200mA, Ultra-Low Noise, High PSRR, Low-Dropout Linear Regulator 8-MSOP-PowerPAD -40 to 125
Win Source Part Number: 798236-TPS7A3001DGNT
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Polarity: Negative
Output Type: Adjustable
Control Features: Enable, Soft Start
Output Current: 200mA
Family Name: TPS7A30
Output Voltage: -1.18V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100μA ~ 950μA
PSRR: 72dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 8-MSOP-PowerPad
Output Voltage MAX: -33V
Voltage Input MAX: -35V
Voltage Dropout (Maximum): 0.6V @ 200mA
Alternative Parts (Cross-Reference): ADP7182ACPZN-R7; TK72100CS; TK72200CS2; ADP7182ACPZ-R7;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Neg LDO, 200mA, -3V to -36V In, -1.18V to -33V Out, 1.5% Acc Product overview: TPS7A3001DGNT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA, -3V, -36V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, -3V, -36V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A3001DGNT can be used for catalog matching and distributor lookup.
TPS7A3001DGNT, Linear Volt Regulators
TPS7A3001DGNT, Linear Volt Regulators
TPS7A3001DGNT, Linear Volt Regulators
Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 8-HVSSOP
Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 8-HVSSOP
Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 8-HVSSOP
IC REG LIN NEG ADJ 200MA 8HVSSOP
IC REG LIN NEG ADJ 200MA 8HVSSOP
IC REG LIN NEG ADJ 200MA 8HVSSOP
LDO Voltage Regulators -3V to -36V,-200mA High PSRR, LDO Reg
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS7A3001DGNT | 798236-TPS7A3001DGNT | 776-TPS7A3001DGNT | 1977606P | 1977605 | 296-27744-2-ND | TPS7A3001DGNT | TPS7A3001DGNT | TPS7A3001DGNT | TPS7A3001DGNT |
| Product Name | TPS7A3001 Vin -3V to -36V, -200mA, Ultra-Low Noise, High PSRR, Low-Dropout Linear Regulator | PMIC - PMIC - Voltage Regulators - Linear - TPS7A3001DGNT | 200mA -3V -36V LDO Voltage Regulator IC | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Output Voltage Type | Adjustable Output,Negative Output | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; MSOP-PowerPAD,SON | SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad | Other; MSOP | SSOP; Other; HVSSOP | SSOP; Other; Hvssop | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Soft Start,Thermal Shutdown,Fast Transient Response | Input Overcurrent Protection; Enable, Soft Start | Input Overcurrent Protection | Enable, Soft Start | ||||||
| Output Voltage | -33 to -1.2 volts | 1.18 volts | -33 volts | -33 to -1.18 volts | -1.18 volts | -1.18 volts | ||||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |