Texas Instruments TPS7A1601 60V, 5-?A Iq, 100-mA, Low-Dropout Voltage Regulator with Enable and Power Good TPS7A1601DRBR

Description
60V, 5-?A Iq, 100-mA, Low-Dropout Voltage Regulator with Enable and Power Good 8-SON -40 to 125
Request a Quote Datasheet
Description
60V, 5-?A Iq, 100-mA, Low-Dropout Voltage Regulator with Enable and Power Good 8-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS7A1601 60V, 5-?A Iq, 100-mA, Low-Dropout Voltage Regulator with Enable and Power Good - TPS7A1601DRBR - Texas Instruments
Dallas, TX, United States
TPS7A1601 60V, 5-?A Iq, 100-mA, Low-Dropout Voltage Regulator with Enable and Power Good
TPS7A1601DRBR
TPS7A1601 60V, 5-?A Iq, 100-mA, Low-Dropout Voltage Regulator with Enable and Power Good TPS7A1601DRBR
60V, 5-?A Iq, 100-mA, Low-Dropout Voltage Regulator with Enable and Power Good 8-SON -40 to 125

60V, 5-?A Iq, 100-mA, Low-Dropout Voltage Regulator with Enable and Power Good 8-SON -40 to 125

Buy Now Datasheet
Singapore, Singapore
Low-Power LDO Voltage Regulator IC
776-TPS7A1601DRBR
Low-Power LDO Voltage Regulator IC 776-TPS7A1601DRBR
100-mA, 60-V, ultra-low-IQ, low-dropout (LDO) voltage regulator with power good and enable 8-SON -40 to 125 Product overview: TPS7A1601DRBR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A1601DRBR can be used for catalog matching and distributor lookup.

100-mA, 60-V, ultra-low-IQ, low-dropout (LDO) voltage regulator with power good and enable 8-SON -40 to 125 Product overview: TPS7A1601DRBR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A1601DRBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40969-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40969-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40969-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SON (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SON (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40969-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40969-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40969-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SON (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SON (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40969-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40969-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40969-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SON (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SON (3x3)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS7A1601DRBR - 1273660-TPS7A1601DRBR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7A1601DRBR
1273660-TPS7A1601DRBR
PMIC - PMIC - Voltage Regulators - Linear - TPS7A1601DRBR 1273660-TPS7A1601DRBR
Manufacturer: Texas Instruments Win Source Part Number: 1273660-TPS7A1601DRB R Packaging: Reel Mounting Style: SMD Output Type: Adjustable Control Features: Enable, Power Good Output Current: 100mA Categories: Integrated Circuits Supplier Device Package: 8-SON (3x3) Temperature Range - Operating: -40°C ~ 125°C PSRR: 50dB (100Hz) Maximum Output Voltage: 18.5V Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 1.2V Voltage - Input (Maximum): 60V Maximum Dropout Voltage: 0.5V at 100mA Current - Quiescent (Iq): 15μA

Manufacturer: Texas Instruments
Win Source Part Number: 1273660-TPS7A1601DRBR
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: 8-SON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 50dB (100Hz)
Maximum Output Voltage: 18.5V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 1.2V
Voltage - Input (Maximum): 60V
Maximum Dropout Voltage: 0.5V at 100mA
Current - Quiescent (Iq): 15μA

Buy Now
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS7A1601DRBR
LDO Voltage Regulators TPS7A1601DRBR
LDO Voltage Regulators 60V 5uA Iq 100mA LDO VTG Reg

LDO Voltage Regulators 60V 5uA Iq 100mA LDO VTG Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7A1601DRBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7A1601DRBR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7A1601DRBR
IC REG LINEAR POS ADJ 100MA 8SON

IC REG LINEAR POS ADJ 100MA 8SON

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS7A1601DRBR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS7A1601DRBR
PMIC - Voltage Regulators - Linear TPS7A1601DRBR
IC REG LINEAR POS ADJ 100MA 8SON

IC REG LINEAR POS ADJ 100MA 8SON

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS7A1601DRBR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS7A1601DRBR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7A1601DRBR
IC REG LINEAR POS ADJ 100MA 8SON

IC REG LINEAR POS ADJ 100MA 8SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS7A1601DRBR 776-TPS7A1601DRBR 296-40969-2-ND 1273660-TPS7A1601DRBR TPS7A1601DRBR TPS7A1601DRBR TPS7A1601DRBR TPS7A1601DRBR
Product Name TPS7A1601 60V, 5-?A Iq, 100-mA, Low-Dropout Voltage Regulator with Enable and Power Good Low-Power LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS7A1601DRBR LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; MSOP-PowerPAD,SON Other; SON Other; 8-VDFN Exposed Pad Other; 8-VDFN Exposed Pad Other; 8-VDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable, Power Good Enable, Power Good
Output Voltage 1.2 to 18.5 volts 18.5 volts 1.2 to 18.5 volts 18.5 volts 1.2 volts 1.2 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data