Texas Instruments TPS7A4701 36-V, 1-A, 4.17-?VRMS, RF LDO Voltage Regulator TPS7A4701RGWT

Description
36-V, 1-A, 4.17-?VRMS, RF LDO Voltage Regulator 20-VQFN -40 to 125
Request a Quote Datasheet
Description
36-V, 1-A, 4.17-?VRMS, RF LDO Voltage Regulator 20-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS7A4701 36-V, 1-A, 4.17-?VRMS, RF LDO Voltage Regulator - TPS7A4701RGWT - Texas Instruments
Dallas, TX, United States
TPS7A4701 36-V, 1-A, 4.17-?VRMS, RF LDO Voltage Regulator
TPS7A4701RGWT
TPS7A4701 36-V, 1-A, 4.17-?VRMS, RF LDO Voltage Regulator TPS7A4701RGWT
36-V, 1-A, 4.17-?VRMS, RF LDO Voltage Regulator 20-VQFN -40 to 125

36-V, 1-A, 4.17-?VRMS, RF LDO Voltage Regulator 20-VQFN -40 to 125

Buy Now Datasheet
Singapore, Singapore
1A 36V 1.4V VQFN LDO Voltage Regulator IC
776-TPS7A4701RGWT
1A 36V 1.4V VQFN LDO Voltage Regulator IC 776-TPS7A4701RGWT
1A LDO, 36V In, 1.4V-34V Adj Out, 78dB PSRR, VQFN Product overview: TPS7A4701RGWT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 36V, 1.4V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 36V, 1.4V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A4701RGWT can be used for catalog matching and distributor lookup.

1A LDO, 36V In, 1.4V-34V Adj Out, 78dB PSRR, VQFN Product overview: TPS7A4701RGWT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 36V, 1.4V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 36V, 1.4V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A4701RGWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS7A4701RGWT - 1113552-TPS7A4701RGWT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7A4701RGWT
1113552-TPS7A4701RGWT
PMIC - PMIC - Voltage Regulators - Linear - TPS7A4701RGWT 1113552-TPS7A4701RGWT
Manufacturer: Texas Instruments Win Source Part Number: 1113552-TPS7A4701RGW T Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-VQFN (5x5) Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 1.4V Dropout Voltage-Max: 0.45V @ 1A Operating Supply Current: 1mA to 6.1mA PSRR: 78dB (1kHz) Maximum Output Voltage: 34V Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113552-TPS7A4701RGWT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-VQFN (5x5)
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 1.4V
Dropout Voltage-Max: 0.45V @ 1A
Operating Supply Current: 1mA to 6.1mA
PSRR: 78dB (1kHz)
Maximum Output Voltage: 34V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-37243-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-37243-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-37243-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 20-VQFN (5x5)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 20-VQFN (5x5)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-37243-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-37243-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-37243-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 20-VQFN (5x5)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 20-VQFN (5x5)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-37243-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-37243-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-37243-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 20-VQFN (5x5)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 20-VQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7A4701RGWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7A4701RGWT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7A4701RGWT
IC REG LINEAR POS ADJ 1A 20VQFN

IC REG LINEAR POS ADJ 1A 20VQFN

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS7A4701RGWT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS7A4701RGWT
PMIC - Voltage Regulators - Linear TPS7A4701RGWT
IC REG LINEAR POS ADJ 1A 20VQFN

IC REG LINEAR POS ADJ 1A 20VQFN

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS7A4701RGWT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS7A4701RGWT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7A4701RGWT
IC REG LINEAR POS ADJ 1A 20VQFN

IC REG LINEAR POS ADJ 1A 20VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS7A4701RGWT 776-TPS7A4701RGWT 1113552-TPS7A4701RGWT 296-37243-1-ND TPS7A4701RGWT TPS7A4701RGWT TPS7A4701RGWT
Product Name TPS7A4701 36-V, 1-A, 4.17-?VRMS, RF LDO Voltage Regulator 1A 36V 1.4V VQFN LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS7A4701RGWT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Adjustable Output,Programmable Output Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; VQFN Other; VQFN Other; 20-VQFN (5x5) Other; 20-VQFN Exposed Pad Other; 20-VQFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Soft Start,Thermal Shutdown,Fast Transient Response Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 1.4 to 34 volts 34 volts 1.4 volts 1.4 to 34 volts 1.4 volts 1.4 volts
Unlock Full Specs
to access all available technical data