Linear Voltage Regulator IC Positive Adjustable 1 Output 4A 12-VQFN-HR (2.2x2.5)
IC REG LIN POS ADJ 4A 12-VQFN-HR
IC REG LIN POS ADJ 4A 12-VQFN-HR
3-A, low-VIN (1.1-V), low-noise, high-accuracy, ultra-low-dropout (LDO) voltage regulator 12-VQFN-HR -40 to 125 Product overview: TPS7A5301RPSR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, VQFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A5301RPSR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1244764-TPS7A5301RPS
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 4A
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 5.5 mA
Control Features: Enable, Power Good, Soft Start
Voltage - Output (Max): 5.15V
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 0.8V
Package / Case: 12-VFQFN
Supplier Device Package: 12-VQFN-HR (2.2x2.5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 35dB ~ 44dB (10kHz ~ 500kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
Current - Quiescent (Iq): 4 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS7A5301RPSRTR
Base Product Number: TPS7A5301
Voltage Dropout (Max): 0.375V @ 3A
IC REG LINEAR POS ADJ 4A 12VQFN
IC REG LINEAR POS ADJ 4A 12VQFN
IC REG LINEAR POS ADJ 4A 12VQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-TPS7A5301RPSRTR-ND | 776-TPS7A5301RPSR | 1244764-TPS7A5301RPSR | TPS7A5301RPSR | TPS7A5301RPSR | TPS7A5301RPSR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power VQFN LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 12-VFQFN | Other; Tape & Reel (TR) | Other; 12-VFQFN | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable, Power Good, Soft Start | Enable, Power Good, Soft Start |