Texas Instruments Power Supplies Board Mount DCDC Converters - TPS82693SIPT TPS82693SIPT

Description
Manufacturer: Texas Instruments Win Source Part Number: 798259-TPS82693SIPT Series: MicroSip Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, UVLO Package: 8-VBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 2.85V Efficiency: 90% Family Name: TPS82693 Categories: Power Supplies - Board Mount Dimension: 0.11" L x 0.09" W x 0.04" H (2.9mm x 2.3mm x 1.0mm) Manufacturer Package: 8-uSIP Input Voltage MIN: 2.3V Voltage Input MAX: 4.8V Current - Output (Maximum): 800mA Alternative Parts (Cross-Reference): TSR 1-0525SM ; Introduction Date: July 10, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798259-TPS82693SIPT Series: MicroSip Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, UVLO Package: 8-VBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 2.85V Efficiency: 90% Family Name: TPS82693 Categories: Power Supplies - Board Mount Dimension: 0.11" L x 0.09" W x 0.04" H (2.9mm x 2.3mm x 1.0mm) Manufacturer Package: 8-uSIP Input Voltage MIN: 2.3V Voltage Input MAX: 4.8V Current - Output (Maximum): 800mA Alternative Parts (Cross-Reference): TSR 1-0525SM ; Introduction Date: July 10, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - TPS82693SIPT - 798259-TPS82693SIPT - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TPS82693SIPT
798259-TPS82693SIPT
Power Supplies Board Mount DCDC Converters - TPS82693SIPT 798259-TPS82693SIPT
Manufacturer: Texas Instruments Win Source Part Number: 798259-TPS82693SIPT Series: MicroSip Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, UVLO Package: 8-VBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 2.85V Efficiency: 90% Family Name: TPS82693 Categories: Power Supplies - Board Mount Dimension: 0.11" L x 0.09" W x 0.04" H (2.9mm x 2.3mm x 1.0mm) Manufacturer Package: 8-uSIP Input Voltage MIN: 2.3V Voltage Input MAX: 4.8V Current - Output (Maximum): 800mA Alternative Parts (Cross-Reference): TSR 1-0525SM ; Introduction Date: July 10, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798259-TPS82693SIPT
Series: MicroSip
Packaging: Reel package
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, OTP, UVLO
Package: 8-VBGA Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 2.85V
Efficiency: 90%
Family Name: TPS82693
Categories: Power Supplies - Board Mount
Dimension: 0.11" L x 0.09" W x 0.04" H (2.9mm x 2.3mm x 1.0mm)
Manufacturer Package: 8-uSIP
Input Voltage MIN: 2.3V
Voltage Input MAX: 4.8V
Current - Output (Maximum): 800mA
Alternative Parts (Cross-Reference): TSR 1-0525SM ;
Introduction Date: July 10, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 798259-TPS82693SIPT
Product Name Power Supplies Board Mount DCDC Converters - TPS82693SIPT
Package Type Other; 8-VBGA Module
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 750-A8294SESTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Package Type Other; QFN
View Details
2 suppliers
Voltage Regulators - 2149183 - RS Components, Ltd.
Specs
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; Swtqfn
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details