Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SO PowerPad
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SO PowerPad
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SO PowerPad
Automotive 500-mA, 40-V, ultra-low-IQ, low-dropout (LDO) linear regulator with power good 8-SO PowerPAD -40 to 150 Product overview: TPS7B8601QDDARQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7B8601QDDARQ1
Manufacturer: Texas Instruments
Win Source Part Number: 937414-TPS7B8601QDDA
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Linear Voltage Regulator IC Positive Adjustable Output 500mA 8-SO PowerPad
Package: 8-PowerSOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS7B8601
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO PowerPad
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8542.39.0001
Other Part Number: 296-TPS7B8601QDDARQ1
IC REG LIN POS ADJ 8SO PWRPAD
IC REG LIN POS ADJ 8SO PWRPAD
IC REG LIN POS ADJ 8SO PWRPAD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-TPS7B8601QDDARQ1DKR-ND | 776-TPS7B8601QDDARQ1 | 937414-TPS7B8601QDDARQ1 | TPS7B8601QDDARQ1 | TPS7B8601QDDARQ1 | TPS7B8601QDDARQ1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Automotive Low-Power LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS7B8601QDDARQ1 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | Other; 8-SO PowerPad | SOIC | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | ||
| Special Features | Input Overcurrent Protection | Enable |