Low-Noise, High-Bandwidth PSRR, Low-Dropout 1-A Linear Regulator 8-SON -40 to 125
1A Adj LDO, 2.2-6.5V In, 800mV-6V Out, 250mV Dropout, 80dB PSRR Product overview: TPS7A8101DRBT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 6.5V, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 6.5V, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A8101DRBT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1113569-TPS7A8101DRB
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SON (3x3)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.5V @ 1A
Operating Supply Current: 100μA to 350μA
PSRR: 48dB to 38dB (100Hz to 1MHz)
Maximum Output Voltage: 6V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Low-Noise High PSRR LDO 1A Reg. VSON8EP
Low-Noise High PSRR LDO 1A Reg. VSON8EP
Low-Noise High PSRR LDO 1A Reg. VSON8EP
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SON (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SON (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SON (3x3)
IC REG LINEAR POS ADJ 1A 8SON
IC REG LINEAR POS ADJ 1A 8SON
LDO Voltage Regulators Low-Noise,High-BW PSRR,LDO 1A Lin Reg
IC REG LINEAR POS ADJ 1A 8SON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS7A8101DRBT | 776-TPS7A8101DRBT | 1113569-TPS7A8101DRBT | 8175506P | 8175506 | 296-30110-6-ND | TPS7A8101DRBT | TPS7A8101DRBT | TPS7A8101DRBT | TPS7A8101DRBT |
| Product Name | TPS7A8101 Low-Noise, High-Bandwidth PSRR, Low-Dropout 1-A Linear Regulator | 1A 6.5V 6V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS7A8101DRBT | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; SON | Other; SON | Other; 8-SON (3x3) | Other; SON | Other; Son | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||||
| Output Voltage | 0.8000 to 6 volts | 6 volts | 0.8000 volts | 0.8000 to 6 volts | 0.8000 volts | 0.8000 volts | ||||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |