Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-HVSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-HVSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-HVSSOP
IC REG LINEAR 5V 150MA 8MSOP PWR
IC REG LINEAR 5V 150MA 8MSOP PWR
IC REG LINEAR 5V 150MA 8MSOP PWR
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-TPS7B8150DGNRDKR-ND | TPS7B8150DGNR | TPS7B8150DGNR | TPS7B8150DGNR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad | |
| Special Features | Input Overcurrent Protection | Enable |