Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-HVSSOP
Win Source Part Number: 1101105-TPS7A1650AQD
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 60 µA
Control Features: Enable, Power Good
Output Configuration: Positive
Voltage - Input (Max): 60V
Voltage - Output (Min/Fixed): 5V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package: 8-HVSSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 50dB (100Hz)
Protection Features: Over Current, Over Temperature, UVLO
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 15 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS7A1650AQDGNRQ
Base Product Number: TPS7A1650
Voltage Dropout (Max): 0.265V @ 100mA
Automotive 100-mA, off-battery (60-V), ultra-low-IQ, low-dropout voltage regulator with power good 8-HVSSOP -40 to 125 Product overview: TPS7A1650AQDGNRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A1650AQDGNRQ
IC REG LINEAR 5V 100MA 8MSOP PWR
IC REG LINEAR 5V 100MA 8MSOP PWR
LDO Voltage Regulators Automotive 60-V, 5--A IQ, 100-mA low-dropout (LDO) voltage regulator with enable and power good 8-MSOP-PowerPAD -40 to 125
IC REG LINEAR 5V 100MA 8MSOP PWR
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-TPS7A1650AQDGNRQ1TR-ND | 1101105-TPS7A1650AQDGNRQ1 | 776-TPS7A1650AQDGNRQ1 | TPS7A1650AQDGNRQ1 | TPS7A1650AQDGNRQ1 | TPS7A1650AQDGNRQ1 | TPS7A1650AQDGNRQ1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Automotive Low-Power Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; Other; Tape & Reel (TR) | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad | SSOP | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable, Power Good | Enable, Power Good |