Texas Instruments High-Performance Analog Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear TPS7A3901DSCT

Description
Win Source Part Number: 1244804-TPS7A3901DSC T Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 2 Output Type: Adjustable Current - Supply (Max): 904 µA Control Features: Current Limit, Enable, Soft Start Voltage - Output (Max): 30V, -30V Output Configuration: Positive and Negative Voltage - Input (Max): ±33V Voltage - Output (Min/Fixed): 1.2V, 0V Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-WSON (3x3) Temperature Range - Operating: -55°C ~ 150°C (TJ) PSRR: 69dB (120Hz) Protection Features: Over Temperature, Under Voltage Lockout (UVLO) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): 150 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47504-2,296-4750 4-1,296-47504-6 Base Product Number: TPS7A3901 Voltage Dropout (Max): 0.5V @ 150mA
Request a Quote Datasheet
Description
Win Source Part Number: 1244804-TPS7A3901DSC T Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 2 Output Type: Adjustable Current - Supply (Max): 904 µA Control Features: Current Limit, Enable, Soft Start Voltage - Output (Max): 30V, -30V Output Configuration: Positive and Negative Voltage - Input (Max): ±33V Voltage - Output (Min/Fixed): 1.2V, 0V Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-WSON (3x3) Temperature Range - Operating: -55°C ~ 150°C (TJ) PSRR: 69dB (120Hz) Protection Features: Over Temperature, Under Voltage Lockout (UVLO) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): 150 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47504-2,296-4750 4-1,296-47504-6 Base Product Number: TPS7A3901 Voltage Dropout (Max): 0.5V @ 150mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244804-TPS7A3901DSCT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244804-TPS7A3901DSCT
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244804-TPS7A3901DSCT
Win Source Part Number: 1244804-TPS7A3901DSC T Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 2 Output Type: Adjustable Current - Supply (Max): 904 µA Control Features: Current Limit, Enable, Soft Start Voltage - Output (Max): 30V, -30V Output Configuration: Positive and Negative Voltage - Input (Max): ±33V Voltage - Output (Min/Fixed): 1.2V, 0V Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-WSON (3x3) Temperature Range - Operating: -55°C ~ 150°C (TJ) PSRR: 69dB (120Hz) Protection Features: Over Temperature, Under Voltage Lockout (UVLO) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): 150 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47504-2,296-4750 4-1,296-47504-6 Base Product Number: TPS7A3901 Voltage Dropout (Max): 0.5V @ 150mA

Win Source Part Number: 1244804-TPS7A3901DSCT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 2
Output Type: Adjustable
Current - Supply (Max): 904 µA
Control Features: Current Limit, Enable, Soft Start
Voltage - Output (Max): 30V, -30V
Output Configuration: Positive and Negative
Voltage - Input (Max): ±33V
Voltage - Output (Min/Fixed): 1.2V, 0V
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: 10-WSON (3x3)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
PSRR: 69dB (120Hz)
Protection Features: Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 150 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-47504-2,296-47504-1,296-47504-6
Base Product Number: TPS7A3901
Voltage Dropout (Max): 0.5V @ 150mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-47504-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-47504-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-47504-6-ND
Linear Voltage Regulator IC Positive and Negative Adjustable 2 Output 150mA 10-WSON (3x3)

Linear Voltage Regulator IC Positive and Negative Adjustable 2 Output 150mA 10-WSON (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-47504-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-47504-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-47504-1-ND
Linear Voltage Regulator IC Positive and Negative Adjustable 2 Output 150mA 10-WSON (3x3)

Linear Voltage Regulator IC Positive and Negative Adjustable 2 Output 150mA 10-WSON (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-47504-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-47504-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-47504-2-ND
Linear Voltage Regulator IC Positive and Negative Adjustable 2 Output 150mA 10-WSON (3x3)

Linear Voltage Regulator IC Positive and Negative Adjustable 2 Output 150mA 10-WSON (3x3)

Buy Now Datasheet
Singapore, Singapore
Dual Voltage Regulator IC
776-TPS7A3901DSCT
Dual Voltage Regulator IC 776-TPS7A3901DSCT
150-mA, 33-V, low-noise, high-PSRR, dual-channel positive & negative low-dropout voltage regulator 10-WSON -40 to 125 Product overview: TPS7A3901DSCT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A3901DSCT can be used for catalog matching and distributor lookup.

150-mA, 33-V, low-noise, high-PSRR, dual-channel positive & negative low-dropout voltage regulator 10-WSON -40 to 125 Product overview: TPS7A3901DSCT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A3901DSCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7A3901DSCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7A3901DSCT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7A3901DSCT
IC REG LINEAR POS/NEG ADJ 10WSON

IC REG LINEAR POS/NEG ADJ 10WSON

Supplier's Site
Power Supply Chip >> Linear Voltage Regulators (LDO) - TPS7A3901DSCT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
TPS7A3901DSCT
Power Supply Chip >> Linear Voltage Regulators (LDO) TPS7A3901DSCT
WSON-10-EP(3x3) Linear Voltage Regulators (LDO) ROHS

WSON-10-EP(3x3) Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS7A3901DSCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS7A3901DSCT
PMIC - Voltage Regulators - Linear TPS7A3901DSCT
IC REG LINEAR POS/NEG ADJ 10WSON

IC REG LINEAR POS/NEG ADJ 10WSON

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS7A3901DSCT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS7A3901DSCT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7A3901DSCT
IC REG LINEAR POS/NEG ADJ 10WSON

IC REG LINEAR POS/NEG ADJ 10WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1244804-TPS7A3901DSCT 296-47504-6-ND 776-TPS7A3901DSCT TPS7A3901DSCT TPS7A3901DSCT TPS7A3901DSCT TPS7A3901DSCT
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Dual Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO) PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Standard Standard Low Dropout
Output Polarity Positive; Negative; Positive / Negative Positive; Negative; Positive / Negative Positive; Negative
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; Tape & Reel Other; 10-WFDFN Exposed Pad Other; 10-WFDFN Exposed Pad
Special Features Internal Current Limit; Current Limit, Enable, Soft Start Over Temperature, Under Voltage Lockout (UVLO) Internal Current Limit; Current Limit, Enable, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - A4926KLPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Battery Chargers - BQ24296MRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1698181 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details