Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
300-MA, ULTRA-LOW-NOISE, LOW-IQ,
300-MA, ULTRA-LOW-NOISE, LOW-IQ
300-MA, ULTRA-LOW-NOISE, LOW-IQ,
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-TPS7A2012PDQNRCT-ND | TPS7A2012PDQNR | TPS7A2012PDQNR | TPS7A2012PDQNR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Enable |