Win Source Part Number: 1356905-TPS7A8050DRB
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 35 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-SON (3x3)
Base Product Number: TPS7A8050
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply (Max): 350 µA
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 5V
Voltage Dropout (Max): 0.5V @ 1A
Current - Output: 1A
Current - Quiescent (Iq): 120 µA
PSRR: 48dB ~ 38dB (100Hz ~ 1MHz)
Control Features: Enable
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SON (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SON (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SON (3x3)
1-A, high-PSRR, ultra-low-dropout voltage regulator with low-IQ & enable 8-SON -40 to 125 Product overview: TPS7A8050DRBR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A8050DRBR can be used for catalog matching and distributor lookup.
LDO Voltage Regulators Low-Noise, High-Bandwidth PSRR, 1A Low-Dropout (LDO) Linear Regulator 8-SON -40 to 125
IC REG LINEAR 5V 1A 8SON
IC REG LINEAR 5V 1A 8SON
IC REG LINEAR 5V 1A 8SON
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1356905-TPS7A8050DRBR | 296-52140-6-ND | 776-TPS7A8050DRBR | TPS7A8050DRBR | TPS7A8050DRBR | TPS7A8050DRBR | TPS7A8050DRBR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; Tape & Reel | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | ||||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||
| Dropout Voltage | 0.5000 volts | 0.5000 volts | 5.00E-4 volts | 0.5000 volts |