Texas Instruments Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| Buck Pulse Width Modulator Stepdown Voltage Regulator 16-PDIP -40 to 85 | |
| Buck Pulse Width Modulator Stepdown Voltage Regulator 16-PDIP 0 to 70 | |
| Buck Pulse Width Modulator Stepdown Voltage Regulator 16-SOIC -40 to 85 | |
| Buck Pulse Width Modulator Stepdown Voltage Regulator 16-SOIC 0 to 70 | |
| Buck Pulse Width Modulator Stepdown Voltage Regulator 8-PDIP -40 to 85 | |
| Buck Pulse Width Modulator Stepdown Voltage Regulator 8-PDIP 0 to 70 | |
| Buck Pulse Width Modulator Stepdown Voltage Regulator 8-SOIC -40 to 85 | |
| Buck Pulse Width Modulator Stepdown Voltage Regulator 8-SOIC 0 to 70 | |
| Enhanced Product Precision Low Dropout Linear Controllers 16-SOIC -40 to 105 | |
| Fast Transient Response 5 Ampere Low Dropout Regulator 5-DDPAK/TO-263 -40 to 85 | |
| Fast Transient Response 5 Ampere Low Dropout Regulator 5-TO-220 -40 to 85 | |
| High Efficiency Linear Regulator 16-CDIP -40 to 85 | |
| High Efficiency Linear Regulator 16-PDIP -40 to 85 | |
| High Efficiency Linear Regulator 16-SOIC -40 to 85 | |
| High Efficiency Linear Regulator 20-PLCC -40 to 85 | |
| High Efficiency Regulator Controller 8-PDIP -25 to 85 | |
| High Efficiency Regulator Controller 8-SOIC -25 to 85 | |
| High Efficiency, Synchronous, Step-down (Buck) Controllers 18-PDIP -40 to 85 | |
| High Efficiency, Synchronous, Step-down (Buck) Controllers 18-SOIC -40 to 85 | |
| High Efficiency, Synchronous, Step-down (Buck) Controllers 20-PLCC -40 to 85 | |
| Negative Output Flyback Pulse Width Modulator 8-PDIP 0 to 70 | |
| Negative Output Flyback Pulse Width Modulator 8-SOIC 0 to 70 | |
| Precision Low Dropout Linear Controllers 16-SOIC -25 to 85 | |
| Precision Low Dropout Linear Controllers 16-SOIC -40 to 85 | |
| Precision Low Dropout Linear Controllers 8-PDIP -40 to 85 | |
| Single Output LDO, 3.0A, Adj.(1.2 to 6V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 -40 to 100 | |
| Single Output LDO, 3.0A, Adj.(1.2 to 6V), Fast Transient Response, Low Quiescent Current 5-TO-220 -40 to 100 | |
| Single Output LDO, 3.0A, Fixed(1.5V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 -40 to 100 | |
| Single Output LDO, 3.0A, Fixed(1.5V), Fast Transient Response, Low Quiescent Current 5-TO-220 -40 to 100 | |
| Single Output LDO, 3.0A, Fixed(2.1V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 -40 to 100 | |
| Single Output LDO, 3.0A, Fixed(2.1V), Fast Transient Response, Low Quiescent Current 5-TO-220 -40 to 100 | |
| Single Output LDO, 3.0A, Fixed(2.5V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 -40 to 100 | |
| Single Output LDO, 3.0A, Fixed(2.5V), Fast Transient Response, Low Quiescent Current 5-TO-220 -40 to 100 | |
| Single Output LDO, 5.0A, Adj.(1.22 to 6.0V), Fast Transient Response, Reverse Current Protection 5-DDPAK/TO-263 -40 to 100 | |
| Single Output LDO, 5.0A, Adj.(1.22 to 6.0V), Fast Transient Response, Reverse Current Protection 5-TO-220 -40 to 100 |
| << Prev | Next >> |