Low Noise, High PSRR 1A Active Filter 6-SON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 844828-TPS7A3501DRVR
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable Output 1A 6-WSON (2x2)
Package: 6-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS7A3501
Categories: Integrated Circuits (ICs)
Case / Package: 6-WSON (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-40972-6, TPS7A3501DRVR-ND, -296-40972-1-ND, 296-40972-2, 296-40972-1
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (2x2)
1-A, low-noise, adjustable low-dropout voltage regulator with enable 6-WSON -40 to 125 Product overview: TPS7A3501DRVR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A3501DRVR can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 1A 6WSON
LDO Voltage Regulators Low Noise High PSRR 1A Active Filter
IC REG LINEAR POS ADJ 1A 6WSON
IC REG LINEAR POS ADJ 1A 6WSON
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS7A3501DRVR | 844828-TPS7A3501DRVR | 296-40972-2-ND | 776-TPS7A3501DRVR | TPS7A3501DRVR | TPS7A3501DRVR | TPS7A3501DRVR | TPS7A3501DRVR |
| Product Name | TPS7A3501 Low Noise, High PSRR 1A Active Filter | PMIC - PMIC - Voltage Regulators - Linear - TPS7A3501DRVR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||||
| Package Type | Other; SON | Other; 6-WSON (2x2) | Other; 6-WDFN Exposed Pad | Other; SON | Other; 6-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Foldback Overcurrent Protection,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||||
| Output Voltage | 1.2 to 4.5 volts | 1.21 to 4.5 volts | 4.5 volts | 1.21 volts | 1.21 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |