Manufacturer: Texas Instruments
Win Source Part Number: 807433-TPS7B6850QPWP
Packaging: Reel
Mounting Style: SMD
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good, Watchdog
Output Configuration: Positive
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: 28-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 40V
PSRR: 60dB ~ 40dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 28-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Maximum Dropout Voltage: 0.6V at 500mA
Current - Quiescent (Iq): 42μA
Current - Supply (Maximum): 98μA
Automotive 500-mA, off-battery (40-V), high-PSRR, low-IQ, low-dropout voltage regulator with WD 28-HTSSOP -40 to 125 Product overview: TPS7B6850QPWPRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, HTSSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7B6850QPWPRQ1
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 28-HTSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 28-HTSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 28-HTSSOP
IC REG LINEAR 5V 500MA 28HTSSOP
IC REG LINEAR 5V 500MA 28HTSSOP
IC REG LINEAR 5V 500MA 28HTSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 807433-TPS7B6850QPWPRQ1 | 776-TPS7B6850QPWPRQ1 | 296-45211-2-ND | TPS7B6850QPWPRQ1 | TPS7B6850QPWPRQ1 | TPS7B6850QPWPRQ1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TPS7B6850QPWPRQ1 | Automotive Low-Power HTSSOP Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | SSOP; Other; 28-PowerTSSOP | Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" | Other; 28-PowerTSSOP (0.173", 4.40mm Width) | |||
| Special Features | Input Overcurrent Protection; Enable, Power Good, Watchdog | Input Overcurrent Protection | Enable, Power Good, Watchdog | |||
| VIN | 40 volts | 40 volts | 40 volts |