Manufacturer: Texas Instruments
Win Source Part Number: 848265-TPS7B8250QDGN
Series: Automotive, AEC-Q100
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: TPS7B8250
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-50171-6, TPS7B8250QDGNRQ1-ND,
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-HVSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-HVSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-HVSSOP
Automotive 300-mA, off-battery (40-V), ultra-low-IQ, low-dropout voltage regulator with enable 8-HVSSOP -40 to 150 Product overview: TPS7B8250QDGNRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7B8250QDGNRQ1
IC REG LIN 3.3V/5V 300MA 8MSOP
IC REG LIN 3.3V/5V 300MA 8MSOP
IC REG LIN 3.3V/5V 300MA 8MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 848265-TPS7B8250QDGNRQ1 | 296-50171-2-ND | 776-TPS7B8250QDGNRQ1 | TPS7B8250QDGNRQ1 | TPS7B8250QDGNRQ1 | TPS7B8250QDGNRQ1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TPS7B8250QDGNRQ1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Automotive Low-Power Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Package Type | Other; Reel - TR | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad | |||
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | ||||
| Special Features | Input Overcurrent Protection | Enable |