2A, Single Output, Very Low Input, Configurable Fixed (0.9 to 5.0V) Low-Dropout Linear Regulator 20-VQFN -40 to 125
2A LDO, 5V, 180mV Dropout, 1.5V-6.5V In, VQFN Product overview: TPS7A7200RGWR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2A, 5V, 1.5V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 5V, 1.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A7200RGWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1273679-TPS7A7200RGW
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 20-VQFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable, Power Good, Soft Start
Output Configuration: Positive
Output Current: 2A
Family Name: TPS7A7200
Output Voltage: 0.9V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4mA
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-VQFN (5x5)
Output Voltage MAX: 5V
Voltage Input MAX: 6.5V
Voltage Dropout (Maximum): 0.47V @ 2A
Alternative Parts (Cross-Reference): MAX15104EWL+; LSP2160EAD; AP7362-HA-7;
Introduction Date: March 01, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A 20-VQFN (5x5)
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A 20-VQFN (5x5)
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A 20-VQFN (5x5)
IC REG LIN POS ADJ 2A 20VQFN
LDO Voltage Regulators 2A,Sgl Out,Very Low Inp,Config Fixed LDO
IC REG LIN POS ADJ 2A 20VQFN
IC REG LIN POS ADJ 2A 20VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS7A7200RGWR | 776-TPS7A7200RGWR | 1273679-TPS7A7200RGWR | 296-36860-2-ND | TPS7A7200RGWR | TPS7A7200RGWR | TPS7A7200RGWR | TPS7A7200RGWR |
| Product Name | TPS7A7200 2A, Single Output, Very Low Input, Configurable Fixed (0.9 to 5.0V) Low-Dropout Linear Regulator | 2A 5V 1.5V VQFN LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS7A7200RGWR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable Output,Programmable Output | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | Adjustable (Fixed) | ||||
| Package Type | Other; QFN,VQFN | Other; VQFN | Other; 20-VQFN Exposed Pad | Other; 20-VQFN Exposed Pad | Other; 20-VQFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown | Input Overcurrent Protection; Enable, Power Good, Soft Start | Input Overcurrent Protection | Enable, Power Good, Soft Start | ||||
| Output Voltage | 0.9000 to 5 volts | 5 volts | 0.9000 volts | 0.9000 to 5 volts | 0.9000 volts | 0.9000 volts | ||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |