Automotive 50-mA, off-battery (40-V), low-IQ, low-dropout voltage regulator with power good 8-HVSSOP -40 to 150 Product overview: TPS7A6650HQDGNRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A6650HQDGNRQ
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-HVSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-HVSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1320092-TPS7A6650HQD
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Current - Output: 50mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: 8-HVSSOP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
PSRR: 60dB ~ 40dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO), Watchdog
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 20 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-43756-6,296-4375
Base Product Number: TPS7A6650
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.45V @ 150mA
IC REG LINEAR 5V 50MA 8MSOP PWR
IC REG LINEAR 5V 50MA 8MSOP PWR
IC REG LINEAR 5V 50MA 8MSOP PWR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-TPS7A6650HQDGNRQ1 | 296-TPS7A6650HQDGNRQ1CT-ND | 1320092-TPS7A6650HQDGNRQ1 | TPS7A6650HQDGNRQ1 | TPS7A6650HQDGNRQ1 | TPS7A6650HQDGNRQ1 |
| Product Name | Automotive Low-Power Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Dropout Voltage | 2.40E-4 volts | 0.4500 volts | 0.4500 volts | 0.4500 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed |