Texas Instruments TPS7B6933-Q1 TPS7B6933-Q1 High-Voltage Ultra-Low IQ Low-Dropout Regulator/Fixed 3.3-V Output Voltage TPS7B6933QDBVRQ1

Description
TPS7B6933-Q1 High-Voltage Ultra-Low IQ Low-Dropout Regulator/Fixed 3.3-V Output Voltage 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
TPS7B6933-Q1 High-Voltage Ultra-Low IQ Low-Dropout Regulator/Fixed 3.3-V Output Voltage 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS7B6933-Q1 TPS7B6933-Q1 High-Voltage Ultra-Low IQ Low-Dropout Regulator/Fixed 3.3-V Output Voltage - TPS7B6933QDBVRQ1 - Texas Instruments
Dallas, TX, United States
TPS7B6933-Q1 TPS7B6933-Q1 High-Voltage Ultra-Low IQ Low-Dropout Regulator/Fixed 3.3-V Output Voltage
TPS7B6933QDBVRQ1
TPS7B6933-Q1 TPS7B6933-Q1 High-Voltage Ultra-Low IQ Low-Dropout Regulator/Fixed 3.3-V Output Voltage TPS7B6933QDBVRQ1
TPS7B6933-Q1 High-Voltage Ultra-Low IQ Low-Dropout Regulator/Fixed 3.3-V Output Voltage 5-SOT-23 -40 to 125

TPS7B6933-Q1 High-Voltage Ultra-Low IQ Low-Dropout Regulator/Fixed 3.3-V Output Voltage 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-42410-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-42410-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-42410-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-42410-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-42410-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-42410-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-42410-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-42410-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-42410-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS7B6933QDBVRQ1 - 1273685-TPS7B6933QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7B6933QDBVRQ1
1273685-TPS7B6933QDBVRQ1
PMIC - PMIC - Voltage Regulators - Linear - TPS7B6933QDBVRQ1 1273685-TPS7B6933QDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1273685-TPS7B6933QDB VRQ1 Packaging: Reel Mounting Style: SMD Output Type: Fixed Output Current: 150mA Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 150°C PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 3.3V Voltage - Input (Maximum): 40V Maximum Dropout Voltage: 0.8V at 100mA Current - Quiescent (Iq): 25μA

Manufacturer: Texas Instruments
Win Source Part Number: 1273685-TPS7B6933QDBVRQ1
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Output Current: 150mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 150°C
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 40V
Maximum Dropout Voltage: 0.8V at 100mA
Current - Quiescent (Iq): 25μA

Buy Now
Singapore, Singapore
Automotive Low-Power SOT-23 Voltage Regulator IC
776-TPS7B6933QDBVRQ1
Automotive Low-Power SOT-23 Voltage Regulator IC 776-TPS7B6933QDBVRQ1
Automotive 150-mA, off-battery (40-V), high-PSRR, low-IQ, low-dropout voltage regulator 5-SOT-23 -40 to 125 Product overview: TPS7B6933QDBVRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7B6933QDBVRQ1 can be used for catalog matching and distributor lookup.

Automotive 150-mA, off-battery (40-V), high-PSRR, low-IQ, low-dropout voltage regulator 5-SOT-23 -40 to 125 Product overview: TPS7B6933QDBVRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7B6933QDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS7B6933QDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS7B6933QDBVRQ1
PMIC - Voltage Regulators - Linear TPS7B6933QDBVRQ1
IC REG LINEAR 3.3V 150MA SOT23-5

IC REG LINEAR 3.3V 150MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS7B6933QDBVRQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS7B6933QDBVRQ1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7B6933QDBVRQ1
IC REG LINEAR 3.3V 150MA SOT23-5

IC REG LINEAR 3.3V 150MA SOT23-5

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7B6933QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7B6933QDBVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7B6933QDBVRQ1
IC REG LINEAR 3.3V 150MA SOT23-5

IC REG LINEAR 3.3V 150MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS7B6933QDBVRQ1 296-42410-1-ND 1273685-TPS7B6933QDBVRQ1 776-TPS7B6933QDBVRQ1 TPS7B6933QDBVRQ1 TPS7B6933QDBVRQ1 TPS7B6933QDBVRQ1
Product Name TPS7B6933-Q1 TPS7B6933-Q1 High-Voltage Ultra-Low IQ Low-Dropout Regulator/Fixed 3.3-V Output Voltage Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS7B6933QDBVRQ1 Automotive Low-Power SOT-23 Voltage Regulator IC PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOT-223,SOT-23 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 2.5 to 5.5 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

LM2940QML 1A Low Dropout Regulator - 5962-8958703XA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Voltage Reference - ATL432LIBIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Supervisors - 2T09I50QDBVRG4Q - ODG (Origin Data Global)
Specs
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24262RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details