4-A, low-VIN, low-noise, ultra-low-dropout voltage regulator with power good with high-accuracy 20-VQFN -40 to 125 Product overview: TPS7A8500RGRR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, VQFN, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A8500RGRR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable/Programma
Linear Voltage Regulator IC Positive Adjustable/Programma
Linear Voltage Regulator IC Positive Adjustable/Programma
Manufacturer: Texas Instruments
Win Source Part Number: 809809-TPS7A8500RGRR
Packaging: Reel
Mounting Style: SMD
Current - Output: 4A
Number of Regulators: 1
Output Type: Adjustable/Programma
Control Features: Enable, Power Good, Soft Start
Output Configuration: Positive
Voltage - Output (Min/Fixed): 0.8V
Supplier Device Package: 20-VQFN (3.5x3.5)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 6.5V
PSRR: 42dB ~ 25dB (10kHz ~ 500kHz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Package: 20-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Maximum Dropout Voltage: 0.5V at 4A
Current - Quiescent (Iq): 4mA
Current - Supply (Maximum): 6mA
IC REG LINEAR POS ADJ 4A 20VQFN
LDO Voltage Regulators High-Current (4A), High-Accuracy (1%), Low-Noise (4.4++VRMS), LDO Voltage Regulator 20-VQFN -40 to 125
IC REG LINEAR POS ADJ 4A 20VQFN
IC REG LINEAR POS ADJ 4A 20VQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TPS7A8500RGRR | 296-49016-2-ND | 809809-TPS7A8500RGRR | TPS7A8500RGRR | TPS7A8500RGRR | TPS7A8500RGRR | TPS7A8500RGRR |
| Product Name | Low-Power VQFN Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS7A8500RGRR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Dropout Voltage | 5.00E-4 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable/Programmable | Adjustable/Programmable |