36-V, 1-A, 4-µVRMS, RF LDO Voltage Regulator 20-VQFN -55 to 125 Product overview: TPS7A4701MRGWREP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, VQFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A4701MRGWREP
Manufacturer: Texas Instruments
Win Source Part Number: 937403-TPS7A4701MRGW
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Adjustable/Programma
Package: 20-VQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS7A4701
Categories: Integrated Circuits (ICs)
Case / Package: 20-VQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -V62/17601-01XE-NDR,
Linear Voltage Regulator IC Positive Adjustable/Programma
Linear Voltage Regulator IC Positive Adjustable/Programma
Linear Voltage Regulator IC Positive Adjustable/Programma
LDO Voltage Regulators 36-V, 1-A, 4-++VRMS, RF LDO Voltage Regulator 20-VQFN -55 to 125
IC REG LIN POS ADJ/PROG 1A 20QFN
IC REG LIN POS ADJ/PROG 1A 20QFN
IC REG LIN POS ADJ/PROG 1A 20QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-TPS7A4701MRGWREP | 937403-TPS7A4701MRGWREP | 296-45536-1-ND | TPS7A4701MRGWREP | TPS7A4701MRGWREP | TPS7A4701MRGWREP | TPS7A4701MRGWREP |
| Product Name | VQFN LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS7A4701MRGWREP | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Dropout Voltage | 4.50E-4 volts | 0.4500 volts | 0.4500 volts | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Output Polarity | Positive | Positive | Positive | ||||
| Package Type | Other; 20-VQFN (5x5) | Other; 20-VQFN Exposed Pad | Other; 20-VQFN Exposed Pad | ||||
| Regulator Type | Standard |