Win Source Part Number: 1101109-TPS7A8701RTJ
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 500mA
Number of Regulators: 2
Output Type: Adjustable
Current - Supply (Max): 4 mA
Control Features: Enable
Voltage - Output (Max): 5.2V
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 0.8V
Package / Case: 20-WFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 40dB (500kHz)
Alternative Parts (Cross-Reference): TPS70751PWP; TPS70151PWPR; TPS70102PWP; NCP1578MNR2G; MIC5320-SGYD6-TR; CAT6221-MPTD-GT3TPS7
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-44762-1,296-4476
Base Product Number: TPS7A8701
Voltage Dropout (Max): 0.1V @ 500mA
500-mA, low-noise, high-PSRR, dual-channel adjustable ultra-low-dropout voltage regulator 20-QFN -40 to 125 Product overview: TPS7A8701RTJT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Dual, QFN, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A8701RTJT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 2 Output 500mA 20-QFN (4x4)
Linear Voltage Regulator IC Positive Adjustable 2 Output 500mA 20-QFN (4x4)
Linear Voltage Regulator IC Positive Adjustable 2 Output 500mA 20-QFN (4x4)
IC REG LIN POS ADJ 500MA 20QFN
IC REG LIN POS ADJ 500MA 20QFN
LDO Voltage Regulators Dual, 500mA Low Noise, LDO
IC REG LIN POS ADJ 500MA 20QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1101109-TPS7A8701RTJT | 776-TPS7A8701RTJT | 296-44762-6-ND | TPS7A8701RTJT | TPS7A8701RTJT | TPS7A8701RTJT | TPS7A8701RTJT |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Low-Power Dual QFN Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; Tape & Reel | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | ||||
| Special Features | Enable | Enable |