Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SON (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SON (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SON (3x3)
IC REG LINEAR 1.8V 1A 8SON
LDO Voltage Regulators Low-Noise, High-Bandwidth PSRR, 1A Low-Dropout (LDO) Linear Regulator 8-SON -40 to 125
IC REG LINEAR 1.8V 1A 8SON
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-48375-2-ND | TPS7A8018DRBT | TPS7A8018DRBT | TPS7A8018DRBT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 8-VDFN Exposed Pad | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |