Linear Voltage Regulator IC Positive Adjustable 1 Output 1.05A 10-SON (2.5x2.5)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.05A 10-SON (2.5x2.5)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.05A 10-SON (2.5x2.5)
Manufacturer: Texas Instruments
Win Source Part Number: 845405-TPS7A9101DSKR
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: TPS7A9101
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS7A9101DSKR-ND, 296-48317-6, 296-48317-1, 296-48317-2
1-A, low-noise, high-PSRR, adjustable ultra-low-dropout voltage regulator with high-accuracy 10-SON -40 to 125 Product overview: TPS7A9101DSKR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A9101DSKR can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 1.05A 10SON
LDO Voltage Regulators 1A High-Accuracy Low-Noise Low-Dropout (LDO) Voltage Regulator 10-SON -40 to 125
IC REG LIN POS ADJ 1.05A 10SON
IC REG LIN POS ADJ 1.05A 10SON
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-48317-1-ND | 845405-TPS7A9101DSKR | 776-TPS7A9101DSKR | TPS7A9101DSKR | TPS7A9101DSKR | TPS7A9101DSKR | TPS7A9101DSKR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS7A9101DSKR | Low-Power Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | |||||
| Package Type | Other; 10-WFDFN Exposed Pad | Other; Reel - TR | Other; 10-WFDFN Exposed Pad | ||||
| Output Voltage | 0.8000 to 5.2 volts | 0.8000 volts | 0.8000 volts |