Low-Noise, High-Bandwidth PSRR, 1A Low-Dropout Linear Regulator 8-SON -40 to 125
1A LDO, 170mV Dropout, 6.5V In, 800mV-6V Adj Out, 40uA IQ, SON Product overview: TPS7A8001DRBT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 6.5V, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 6.5V, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A8001DRBT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SON (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SON (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 1273680-TPS7A8001DRB
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-VDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 1A
Family Name: TPS7A8001
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100μA ~ 350μA
PSRR: 48dB ~ 38dB (100Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SON (3x3)
Output Voltage MAX: 6V
Voltage Input MAX: 6.5V
Voltage Dropout (Maximum): 0.5V @ 1A
Alternative Parts (Cross-Reference): TPS7A8101QDRBRQ1; TS1117SCZ; TS1117CZ;
Introduction Date: January 01, 2010
ECCN: EAR99
Country of Origin: Malaysia ,Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 250
TPS7A80 Low-Noise, High-Bandwidth PSRR, 1A Low-Dropout (LDO) Linear Regulator
IC REG LINEAR POS ADJ 1A 8SON
IC REG LINEAR POS ADJ 1A 8SON
IC REG LINEAR POS ADJ 1A 8SON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS7A8001DRBT | 776-TPS7A8001DRBT | 296-27758-6-ND | 1273680-TPS7A8001DRBT | TPS7A8001DRBT | TPS7A8001DRBT | TPS7A8001DRBT | TPS7A8001DRBT |
| Product Name | TPS7A8001 Low-Noise, High-Bandwidth PSRR, 1A Low-Dropout Linear Regulator | 1A 6.5V 6V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS7A8001DRBT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; SON | Other; SON | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | Other; VSON8 | Other; 8-VDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 0.8000 to 6 volts | 6 volts | 0.8000 to 6 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |