The TPS7B4250-Q1 is an automotive-grade low-dropout voltage-tracking LDO designed to supply off-board sensors with high precision, maintaining a maximum tracking tolerance of 5 mV. It is available in a SOT-23 package measuring 2.90 mm × 1.60 mm, supports input voltages from -20 V to 45 V, and delivers up to 50 mA output current. The device operates with a dropout voltage of 150 mV at 10 mA and maintains low quiescent current of 40 µA under light load. It is stable with ceramic output capacitors ranging from 1 µF to 50 µF and ESR from 1 mΩ to 20 Ω. The part is qualified to AEC-Q100 Grade 1 with an ambient operating temperature range of -40°C to 125°C and features reverse polarity, overtemperature, and short-circuit protection. The ordering code QDBVQ1 is a variant of the TPS7B4250-Q1 series, which shares these specifications.
Automotive Low-Dropout Voltage-Tracking LDO 5-SOT-23 -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | TPS7B4250QDBVQ1 |
| Product Name | TPS7B4250-Q1 Automotive Low-Dropout Voltage-Tracking LDO |
| Regulator Type | Low Dropout |
| Output Voltage Type | Adjustable Output,Tracking Output |
| Package Type | Other; SOT-23 |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Reverse Current Protection,Reverse Voltage Protection,Thermal Shutdown |
| Output Voltage | 1.5 to 18 volts |