Texas Instruments TPS7A4001 100V Input, 50mA, Single Output Low-Dropout Linear Regulator TPS7A4001DGNR

Description
100V Input, 50mA, Single Output Low-Dropout Linear Regulator 8-MSOP-PowerPAD -40 to 125
Request a Quote Datasheet
Description
100V Input, 50mA, Single Output Low-Dropout Linear Regulator 8-MSOP-PowerPAD -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS7A4001 100V Input, 50mA, Single Output Low-Dropout Linear Regulator - TPS7A4001DGNR - Texas Instruments
Dallas, TX, United States
TPS7A4001 100V Input, 50mA, Single Output Low-Dropout Linear Regulator
TPS7A4001DGNR
TPS7A4001 100V Input, 50mA, Single Output Low-Dropout Linear Regulator TPS7A4001DGNR
100V Input, 50mA, Single Output Low-Dropout Linear Regulator 8-MSOP-PowerPAD -40 to 125

100V Input, 50mA, Single Output Low-Dropout Linear Regulator 8-MSOP-PowerPAD -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS7A4001DGNR - 034878-TPS7A4001DGNR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7A4001DGNR
034878-TPS7A4001DGNR
PMIC - PMIC - Voltage Regulators - Linear - TPS7A4001DGNR 034878-TPS7A4001DGNR
Manufacturer: Texas Instruments Win Source Part Number: 034878-TPS7A4001DGNR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.78V @ 50mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 50mA Output Voltage: 1.175 V to 90 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP-PowerPad Maximum Input Voltage: 100V Nominal Output Voltage (Min/Fixed): 1.175V Dropout Voltage-Max: 1.3V @ 50mA Operating Supply Current: 65μA PSRR: 65dB (100Hz) Maximum Output Voltage: 90V Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034878-TPS7A4001DGNR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.78V @ 50mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 50mA
Output Voltage: 1.175 V to 90 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP-PowerPad
Maximum Input Voltage: 100V
Nominal Output Voltage (Min/Fixed): 1.175V
Dropout Voltage-Max: 1.3V @ 50mA
Operating Supply Current: 65μA
PSRR: 65dB (100Hz)
Maximum Output Voltage: 90V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-41780-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-41780-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-41780-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 8-HVSSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 8-HVSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-41780-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-41780-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-41780-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 8-HVSSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 8-HVSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-41780-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-41780-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-41780-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 8-HVSSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 8-HVSSOP

Buy Now Datasheet
Singapore, Singapore
100V 50mA 1.2V LDO Voltage Regulator IC
776-TPS7A4001DGNR
100V 50mA 1.2V LDO Voltage Regulator IC 776-TPS7A4001DGNR
100V 50mA Adj LDO Voltage Regulator, 1.2V-90V, 20uA IQ Product overview: TPS7A4001DGNR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100V, 50mA, 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100V, 50mA, 1.2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A4001DGNR can be used for catalog matching and distributor lookup.

100V 50mA Adj LDO Voltage Regulator, 1.2V-90V, 20uA IQ Product overview: TPS7A4001DGNR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100V, 50mA, 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100V, 50mA, 1.2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A4001DGNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS7A4001DGNR
LDO Voltage Regulators TPS7A4001DGNR
LDO Voltage Regulators 50mA,100Vin,Sgl Out put LDO Linear Reg

LDO Voltage Regulators 50mA,100Vin,Sgl Out put LDO Linear Reg

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS7A4001DGNR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS7A4001DGNR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7A4001DGNR
IC REG LIN POS ADJ 50MA 8HVSSOP

IC REG LIN POS ADJ 50MA 8HVSSOP

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - TPS7A4001DGNR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
TPS7A4001DGNR
Power Supply Chip >> Linear Voltage Regulators (LDO) TPS7A4001DGNR
65dB@(100Hz) 50mA Adjustable 1.175V~90V Positive electrode 100V MSOP-8-EP Linear Voltage Regulators (LDO) ROHS

65dB@(100Hz) 50mA Adjustable 1.175V~90V Positive electrode 100V MSOP-8-EP Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS7A4001DGNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS7A4001DGNR
PMIC - Voltage Regulators - Linear TPS7A4001DGNR
IC REG LIN POS ADJ 50MA 8HVSSOP

IC REG LIN POS ADJ 50MA 8HVSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7A4001DGNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7A4001DGNR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7A4001DGNR
IC REG LIN POS ADJ 50MA 8HVSSOP

IC REG LIN POS ADJ 50MA 8HVSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS7A4001DGNR 034878-TPS7A4001DGNR 296-41780-2-ND 776-TPS7A4001DGNR TPS7A4001DGNR TPS7A4001DGNR TPS7A4001DGNR TPS7A4001DGNR TPS7A4001DGNR
Product Name TPS7A4001 100V Input, 50mA, Single Output Low-Dropout Linear Regulator PMIC - PMIC - Voltage Regulators - Linear - TPS7A4001DGNR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 100V 50mA 1.2V LDO Voltage Regulator IC LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Power Supply Chip >> Linear Voltage Regulators (LDO) PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; MSOP-PowerPAD Other; 8-MSOP-PowerPad Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" Other; MSOP Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 1.2 to 90 volts 1.18 volts 1.18 to 90 volts 90 volts 1.18 volts 1.18 to 90 volts 1.18 volts
IOUT 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data