Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 16-HTSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 16-HTSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 16-HTSSOP
Automotive 300-mA, off-battery (40-V), low-IQ, low-dropout voltage regulator with RESET with delay 16-HTSSOP -40 to 125 Product overview: TPS7B7050QPWPRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, HTSSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7B7050QPWPRQ1
IC REG LINEAR 5V 300MA 16HTSSOP
LDO Voltage Regulators Automotive 300-mA 40-V low-IQ LDO linear regulator with power good 16-HTSSOP -40 to 125
IC REG LINEAR 5V 300MA 16HTSSOP
IC REG LINEAR 5V 300MA 16HTSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-53230-6-ND | 776-TPS7B7050QPWPRQ1 | TPS7B7050QPWPRQ1 | TPS7B7050QPWPRQ1 | TPS7B7050QPWPRQ1 | TPS7B7050QPWPRQ1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Automotive Low-Power HTSSOP Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | Other; 16-PowerTSSOP (0.173", 4.40mm Width) | SSOP | |||
| Special Features | Input Overcurrent Protection | Internal Current Limit; Current Limit |