Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DSBGA (0.67x1.12)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DSBGA (0.67x1.12)
1-A, LOW INPUT AND OUTPUT VOLTAG
1-A, LOW INPUT AND OUTPUT VOLTAG
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-TPS7A1408PYBKRCT-ND | TPS7A1408PYBKR | TPS7A1408PYBKR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 6-XFBGA, DSBGA | ||
| Special Features | Input Overcurrent Protection | Internal Current Limit; Current Limit, Enable |