60V, 5-?A Iq, 100-mA, Low-Dropout Voltage Regulator with Enable and Power Good 8-SON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 144814-TPS7A1601DRBT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.265V @ 100mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 100mA
Output Voltage: 1.2 V to 18.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SON (3x3)
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.5V @ 100mA
Operating Supply Current: 15μA
PSRR: 50dB (100Hz)
Maximum Output Voltage: 18.5V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SON (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SON (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SON (3x3)
60V 100mA LDO Voltage Regulator, 5uA IQ, 2% Acc, SON Product overview: TPS7A1601DRBT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 60V, 100mA, 5uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 60V, 100mA, 5uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A1601DRBT can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 100MA 8SON
IC REG LINEAR POS ADJ 100MA 8SON
IC REG LINEAR POS ADJ 100MA 8SON
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS7A1601DRBT | 144814-TPS7A1601DRBT | 296-37088-1-ND | 776-TPS7A1601DRBT | TPS7A1601DRBT | TPS7A1601DRBT | TPS7A1601DRBT |
| Product Name | TPS7A1601 60V, 5-?A Iq, 100-mA, Low-Dropout Voltage Regulator with Enable and Power Good | PMIC - PMIC - Voltage Regulators - Linear - TPS7A1601DRBT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 60V 100mA 5uA LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; MSOP-PowerPAD,SON | Other; 8-SON (3x3) | Other; 8-VDFN Exposed Pad | Other; SON | Other; 8-VDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Input Overcurrent Protection; Enable, Power Good | Input Overcurrent Protection | Enable, Power Good | |||
| Output Voltage | 1.2 to 18.5 volts | 1.2 volts | 1.2 to 18.5 volts | 18.5 volts | 1.2 volts | 1.2 volts | |
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |