Win Source Part Number: 1244799-TPS7A8301ARG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 2A
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 5 mA
Control Features: Current Limit, Enable, Power Good, Soft Start
Voltage - Output (Max): 5.2V
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 0.8V
Package / Case: 20-VQFN Exposed Pad
Supplier Device Package: 20-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 42dB ~ 39dB (10kHz ~ 500kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 4.3 mA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS7A8301ARGWRDK
Voltage Dropout (Max): 0.3V @ 2A
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 20-VQFN (5x5)
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 20-VQFN (5x5)
2-A, LOW-VIN (1.1-V), LOW-NOISE, Product overview: TPS7A8301ARGWR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A8301ARGWR can be used for catalog matching and distributor lookup.
2-A, LOW-VIN (1.1-V), LOW-NOISE
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 1244799-TPS7A8301ARGWR | 296-TPS7A8301ARGWRCT-ND | 776-TPS7A8301ARGWR | TPS7A8301ARGWR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |
| Package Type | Other; Tape & Reel | Other; 20-VQFN Exposed Pad | Other; Tape & Reel (TR) | |
| Special Features | Internal Current Limit; Input Overcurrent Protection; Current Limit, Enable, Power Good, Soft Start | Input Overcurrent Protection |