Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-HVSSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-HVSSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-HVSSOP
Automotive 100-mA, off-battery (60-V), ultra-low-IQ, low-dropout voltage regulator with power good 8-HVSSOP -40 to 125 Product overview: TPS7A1601AQDGNRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A1601AQDGNRQ
Win Source Part Number: 1244759-TPS7A1601AQD
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 100mA
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 60 µA
Control Features: Enable, Power Good
Voltage - Output (Max): 18.5V
Output Configuration: Positive
Voltage - Input (Max): 60V
Voltage - Output (Min/Fixed): 1.2V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package: 8-HVSSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 50dB (100Hz)
Protection Features: Over Current, Over Temperature, UVLO
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 15 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS7A1601AQDGNRQ
Base Product Number: TPS7A1601
Voltage Dropout (Max): 0.265V @ 100mA
IC REG LIN POS ADJ 100MA 8MSOP
IC REG LIN POS ADJ 100MA 8MSOP
LDO Voltage Regulators Automotive 60-V, 5--A IQ, 100-mA low-dropout (LDO) voltage regulator with enable and power good 8-MSOP-PowerPAD -40 to 125
IC REG LIN POS ADJ 100MA 8MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-TPS7A1601AQDGNRQ1TR-ND | 776-TPS7A1601AQDGNRQ1 | 1244759-TPS7A1601AQDGNRQ1 | TPS7A1601AQDGNRQ1 | TPS7A1601AQDGNRQ1 | TPS7A1601AQDGNRQ1 | TPS7A1601AQDGNRQ1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Automotive Low-Power Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; Other; Tape & Reel | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable, Power Good | Enable, Power Good |