Vin -3V to -36V, -200mA, Ultra-Low Noise, High PSRR, Low-Dropout Linear Regulator 8-SON
200mA Neg Adj LDO, -3V In, 1.18-33V Out, 8-SON Product overview: TPS7A3001DRBT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA, -3V, 33V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, -3V, 33V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A3001DRBT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1320097-TPS7A3001DRB
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Current - Output: 200mA
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 950 µA
Control Features: Enable, Soft Start
Voltage - Output (Max): -33V
Output Configuration: Negative
Voltage - Input (Max): -35V
Voltage - Output (Min/Fixed): -1.18V
Supplier Device Package: 8-SON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-VDFN Exposed Pad
PSRR: 72dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 100 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-42285-2,296-4228
Base Product Number: TPS7A3001
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.6V @ 200mA
Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 8-SON (3x3)
Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 8-SON (3x3)
Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 8-SON (3x3)
IC REG LIN NEG ADJ 200MA 8SON
IC REG LIN NEG ADJ 200MA 8SON
IC REG LIN NEG ADJ 200MA 8SON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS7A3001DRBT | 776-TPS7A3001DRBT | 1320097-TPS7A3001DRBT | 296-42285-2-ND | TPS7A3001DRBT | TPS7A3001DRBT | TPS7A3001DRBT |
| Product Name | TPS7A3001 Vin -3V to -36V, -200mA, Ultra-Low Noise, High PSRR, Low-Dropout Linear Regulator | 200mA -3V 33V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable Output,Negative Output | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; MSOP-PowerPAD,SON | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Soft Start,Thermal Shutdown,Fast Transient Response | Input Overcurrent Protection; Enable, Soft Start | Input Overcurrent Protection | Enable, Soft Start | |||
| Output Voltage | -33 to -1.2 volts | -33 to -1.18 volts | -1.18 volts | -1.18 volts | |||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |