Manufacturer: Texas Instruments
Win Source Part Number: 1317126-TPS7A8300ARG
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Current - Output: 2A
Number of Regulators: 1
Output Type: Adjustable/Programma
Current - Supply (Max): 5 mA
Control Features: Enable, Power Good, Soft Start
Voltage - Output (Max): 5.2V
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 0.8V
Supplier Device Package: 20-VQFN (3.5x3.5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 20-VFQFN Exposed Pad
PSRR: 42dB ~ 25dB (10kHz ~ 500kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 4 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS7A8300ARGRT-ND,29
Base Product Number: TPS7A8300
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.3V @ 2A
Linear Voltage Regulator IC Positive Adjustable/Programma
Linear Voltage Regulator IC Positive Adjustable/Programma
Linear Voltage Regulator IC Positive Adjustable/Programma
2-A, low-VIN (1.1-V), low-noise, high-accuracy, ultra-low-dropout voltage regulator with power good 20-VQFN -40 to 125 Product overview: TPS7A8300ARGRT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, VQFN, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A8300ARGRT can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 2A 20VQFN
IC REG LINEAR POS ADJ 2A 20VQFN
IC REG LINEAR POS ADJ 2A 20VQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1317126-TPS7A8300ARGRT | 296-47003-6-ND | 776-TPS7A8300ARGRT | TPS7A8300ARGRT | TPS7A8300ARGRT | TPS7A8300ARGRT |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power VQFN Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable/Programmable | Adjustable / Variable | Adjustable/Programmable | |||
| Package Type | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Enable, Power Good, Soft Start | Input Overcurrent Protection | Enable, Power Good, Soft Start |