Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-4
Manufacturer: Texas Instruments
Win Source Part Number: 851219-TPS7B8350QDCY
Series: Automotive, AEC-Q100
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: TPS7B8350
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS7B8350QDCYRQ1
IC REG LIN POS 5V 150MA SOT223 Product overview: TPS7B8350QDCYRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7B8350QDCYRQ1
IC REG LIN POS ADJ 150MA SOT223
IC REG LIN POS ADJ 150MA SOT223
IC REG LIN POS ADJ 150MA SOT223
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-TPS7B8350QDCYRQ1TR-ND | 851219-TPS7B8350QDCYRQ1 | 776-TPS7B8350QDCYRQ1 | TPS7B8350QDCYRQ1 | TPS7B8350QDCYRQ1 | TPS7B8350QDCYRQ1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS7B8350QDCYRQ1 | 5V 150MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; TO-261-4, TO-261AA | Other; Reel - TR | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA | ||
| Special Features | Input Overcurrent Protection | Enable |