AUTOMOTIVE 300-MA, OFF-BATTERY ( Product overview: TPS7B8250EPWPRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7B8250EPWPRQ1
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 14-HTSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 14-HTSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 14-HTSSOP
AUTOMOTIVE 300-MA, OFF-BATTERY (
AUTOMOTIVE 300-MA, OFF-BATTERY (
AUTOMOTIVE 300-MA, OFF-BATTERY (
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TPS7B8250EPWPRQ1 | 296-TPS7B8250EPWPRQ1CT-ND | TPS7B8250EPWPRQ1 | TPS7B8250EPWPRQ1 | TPS7B8250EPWPRQ1 |
| Product Name | Automotive Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | Other; 14-PowerTSSOP (0.173", 4.40mm Width) | SSOP | |
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | |
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |
| VIN | 40 volts | 40 volts | 40 volts |